EN
  • EN
  • DE

SR3S 01 GY 5N/5N 01 R01 M

Part No SR3S 01 GY 5N/5N 01 R01 M
Manufacturer C&K Components
Catalog Navigation Switches, Joystick
Description SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Navigation Switches, Joystick
Mfr C&K
Series SR3
Package Bulk
Product Status Obsolete
Type Thumbwheel, 1 - Axis
Actuator Type Rocker
Switch Function 2-Way Directional
Output Digital (Mechanical Switch)
Current Rating (Amps) 7mA (DC)
Voltage Rating - DC 12 V
Mounting Type Panel Mount
Termination Style Bare PCB
Temperature Range - Operating -35°C ~ 70°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Features Gray Actuator
Mechanical Life 1,000,000 Cycles
Operating Force 500gf
Other Names CKN9520,890003-0011
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9170
Win Source Part Number 1233399-SR3S 01 GY 5N/5N 01 R01 M
Ultra Librarian 3D Model Ultra Librarian SR3S 01 GY 5N/5N 01 R01 M CAD Model

Description

The SR3 series Thumbwheel is a 1-axis navigation switch with a rocker actuator type.

  • Actuator Color: Gray
  • Termination Style: Bare PCB
  • Voltage Rating: 12 V DC
  • Ingress Protection: IP65
  • Switch Function: 2-Way Directional
  • Operating Force: 500gf
  • Mechanical Life: 1,000,000 cycles
  • Mounting: Panel-Mounted
  • Operating Temperature Range: -35°C to 70°C
  • Output: Digital (mechanical switch)
  • Package: Bulk
  • Standard Package: 1
  • Manufacturer: C&K
  • Status: Obsolete

You May Also Be Interested in

C&K Components
NAVIGATIONAL SWITCH, HIGH CURREN / Navigation Switch, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
E-SWITCH
SWITCH NAV TACTILE 50MA 12V
Lowest to $3.5583
NKK Switches
SWITCH KEYLK 2POS SPDT 0.4VA 28V / Keylock Switch 2 Position SPDT 0.4VA (AC/DC) 28 VAC 28 VDC Through Hole
Lowest to $14.5523
C&K Components
SWITCH KEYLOCK 2POS SPDT 4A 125V / Keylock Switch 2 Position SPDT 4A (AC) 125 VAC DC Panel Mount, Snap-In
Need more? Email Us
C&K Components
SWITCH KEYLK 4POS DP4T 2.5A 125V / Keylock Switch 4 Position DP4T 2.5A (AC), 350mA (DC) 125 VAC 125 VDC Panel Mount
Need more? Email Us
Apem Inc.
SWITCH JOYSTICK T-HANDLE HALL / Joystick, 1 - Axis Analog (Hall Effect) Output
Need more? Email Us
ALPS Electric
SWITCH NAVIGATION .01A 5VDC
Lowest to $4.6376
ALPS Electric
SWITCH NAVIGATION .01A 5VDC
Lowest to $3.4371
C&K Components
Navigation Switch, 2 - Axis Digital (Mechanical Switch) Output
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess