EN
  • EN
  • DE

BP/HHH-RP

Part No BP/HHH-RP
Manufacturer Eaton Bussmann
Catalog Fuseholders
Description FUSE HOLDR BLADE 32V 30A IN LINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Free Hanging (In-Line)
Fuse Size 0.75" L x 0.2" W (19.1mm x 5.1mm)
Current Rating (Amps) 30 A
For Use With/Related Products ATC, ATO
Fuse Type Blade
Fuseholder Type Holder
Number of Circuits 1
Voltage 32V
Termination Style Wire Leads
Approval Agency -;5;9;7;10;8;3;4;2;1;19;2057;1920;288;3500;507;118;708;302;2041;283;4047;145;952;36;18;5346;602042;3488;2378;23;61;2298;277;1715;696;4008;486;3473;666;1568;602341;2132;600350;17;174;1508;2109;2946;281;732;818;0;1911;29602;14246;1791;42123;42124;42119;1913;1914;3768;14249;7464;42091;7468;7469;7470;7471;14251;7473;28690;5796;95149;58698;3594;42183;42184;5797;8409;113156;42101;12067;55037;42136;29142;42092;45431;4654;42109;15975;15976;42137;42120;15977;42121;15972;15973;42138;15974;42139;42102;14645;5505;14428;16424;42113;14436;23996;21850;5845;21851;6260;6343;33780;4174;856;15330;6345;49657;61371;36417;61372;70634;25753;48835;22335;22336;29478;4089;10982;6038;9235;14364;19905;7491;11405;16673;16675;14276;42114;16677;5143;16679;28197;52516;45422;14388;27068;13837;42115;45423;27049;14834;6293;75637;4197;42141;3992;4198;3993;4234;13928;13937;13973;5192;27065;13983;13984;14846;34070;4199;3997;4583;4201;3995;4202;3996;4551;4553;29404;34092;15368;15897;15898;15374;15375;27330;8566;5908;15900;22342;2349;42093;42094;42095;42096;35455;119146;119149;119154;131048;119162;119170;131049;2350;15929;72814;37149;53650;94505;131050;131051;108584;63892;88247;1433;42142;42143;42144;51665;65745;62190;131052;50793;131055;42145;42146;113177;18568;59396;33169;42147;72815;42148;42150;53020;53018;53019;55045;79849;15954;15958;15957;15956;15953;15955;1233;83032;15959;15960;42152;42153;15948;15944;42154;42155;15949;34990;19163;42156;5793;34093;34131;42111;44744;34094;3975;15945;15946;15950;309;15941;36888;42158;20044;15965;15964;34097;15969;15970;15971;15979;15980;42159;15968;42160;113774;42161;42162;15951;15952;56946;116030;15395;1049;50089;15930;15931;42163;50092;51661;51690;15906;15907;51691;51680;15908;15909;9316;15910;15911;51681;15912;15913;85774;58402;48157;9317;15915;51682;15916;50094;15917;1880;15918;42164;5815;42112;15919;15920;9318;15921;5866;42165;20893;108585;11254;1084;15922;15923;75635;7180;51694;15924;15925;14178;51695;1733;50090;50091;15926;15927;1477;90366;15434;88296;81276;15928;74776;67555;75634;83030;75636;81005;15932;51696;40861;51697;14568;1033;42166;33794;28230;28231;15356;28232;28233;1761;29144;83029;42168;42242;42169;28937;42170;7342;46240;27530;42172;96149;131056;119186;96150;24439;96151;50231;96152;96153;107726;96154;119204;42173;119212;48551;42175;487;81000;3726;16099;42185;10196;34297;42176;46002;111662;131054;131053;12779;94987;20920;20929;117548;117562;42177;50230;27558;15300;42178;116214;15162;91860;9322;27256;15265;51692;51693;42179;88213;5154;75347;42090;55044;15967;15978;42104;15185;26263;42105;15943;46292;42103;46320;15934;15402;22229;22230;30505;15935;84668;1234;96155;27007;83031;50174;50173;50172;62304;51945;51946;67557;50171;15662;119221;22711;6394;63671;74164;79339;15963;25134;13365;24266;51663;15933;54777;123079;42180;42181;1195;83028;48552;119116;15936;15937;15939;15940;91377;91378;22226;22227;18898;42108;15904;51683;51684;51685;51686;51687;51688;51689;15961;15962;24447;105053;15639;81001;48471;62;61;3;2;243;804;250;4;1;17;0;2;7;1;1;329230;329231;329240;339014;339044;349292;383652;409393;411897;248782;8560;753593;451935;451941;450144;451933;682477;450113;15429;451934;834663;450311;450174;451932;451311;451312;451306;451310;768119;451307;450145;451942;15934;452019;450301;16081;16128;17338;450305;451680;451945;19438;451955;450312;451968;450392;451314;451313;21535;451303;451305;450171;723342;451966;722802;22242;22244;23010;23095;469891;451949;451944;27145;27146;27206;27244;805478;450390;27487;27492;27501;27499;451950;783209;764314;27745;451940;29693;30388;450314;450391;451304;32719;32721;450309;32787;33216;723344;34609;34683;34688;450307;451972;451969;451946;794766;451967;45
Ultra Librarian 3D Model Ultra Librarian BP/HHH-RP CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE HOLDER CART 32V 20A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER BLADE 125V 15A PCB
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 60A DIN RAIL
Need more? Email Us
Schurter Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER 58V 60A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE CLIP CART 600V 60A CHASSIS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess