The Infineon Technologies ESD203-B1-02ELS is a Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. It provides excellent clamping performance and a fast response time, making it ideal for safeguarding I/O ports and power lines in various applications.
Applications:
- USB Interfaces: Protection for USB ports against ESD strikes.
- HDMI Ports: Safeguarding HDMI interfaces in TVs, monitors, and other devices.
- Ethernet Ports: Protecting Ethernet interfaces from voltage surges.
- Keypads and Buttons: Preventing ESD damage to input devices.
- Power Lines: Protecting power circuits from transient voltage spikes.
Features:
- Low Clamping Voltage: Provides superior protection by limiting voltage overshoot.
- Fast Response Time: Reacts quickly to transient events, minimizing damage.
- Small Package Size: Allows for compact and space-saving designs.
- Low Leakage Current: Minimizes power consumption and enhances efficiency.
- RoHS Compliant: Meets environmental standards for hazardous substances.
Benefits:
- Reliable Protection: Ensures long-term protection against ESD and transient voltages.
- Improved System Performance: Minimizes signal degradation and ensures stable operation.
- Compact Design: Enables smaller and more portable electronic devices.
- Reduced Power Consumption: Increases battery life and reduces heat generation.
- Environmentally Friendly: Complies with RoHS regulations, reducing environmental impact.
Additional Details:
The Infineon Technologies ESD203-B1-02ELS TVS diode offers excellent protection against ESD and transient voltage events. Its low clamping voltage and fast response time ensure that sensitive electronic components are well-protected. The small package size allows for easy integration into compact electronic devices. The low leakage current minimizes power consumption, enhancing the efficiency of the device. This TVS diode is RoHS compliant, making it an environmentally friendly option for electronic designs.
This TVS diode is suitable for a wide range of applications, including USB interfaces, HDMI ports, Ethernet ports, keypads, buttons, and power lines. Its reliable protection, compact design, and low power consumption make it a popular choice for engineers and designers.