EN
  • EN
  • DE

BB15AH-FA

Part No BB15AH-FA
Manufacturer NKK Switches
Catalog Pushbutton Switches
Description SWITCH PUSH SPDT 0.4VA 28V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category SwitchesPushbutton Switches
Mfr NKK Switches
Series BB
Packaging Tray
Part Status Active
Mounting Type Through Hole, Right Angle
Type Standard
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 28 V
Voltage Rating - DC 28 V
Actuator Type Round, Button
Actuator Marking No Marking
Color - Actuator/Cap Black
Termination Style PC Pin
Features Antistatic
Operating Temperature -30°C ~ 85°C
Mechanical Life 50,000 Cycles
Electrical Life 50,000 Cycles
Base Product Number BB15AH
Ultra Librarian 3D Model Ultra Librarian BB15AH-FA CAD Model

You May Also Be Interested in

C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V / Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
Need more? Email Us
IDEC
Panel Mount Indicator, Green LED, 24VDC, Quick Connect Terminal, AP Series
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V / Tiny Pushbutton Switches
Lowest to $10.9090
IDEC
Pushbutton Switches Pushbutton 25mm Momentary Metal Round Yellow 1NO-1NC Contact PCB
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON SPDT 3A 125V
Need more? Email Us
TE Connectivity
SWITCH PUSHBUTTON DPDT 6A 125V
Need more? Email Us
IDEC
Switch Key Lock N.O./N.C. DPDT Flat Key Solder Panel Mount
Need more? Email Us
Apem Inc.
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Need more? Email Us
ALPS Electric
Electromechanical Switch 8-Directional Stick Switch 0.01A
Lowest to $4.0665

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0000 $54.0000
21+ $4.9231 $103.3851
32+ $4.7693 $152.6176
44+ $4.6154 $203.0776
57+ $4.4616 $254.3112
75+ $4.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess