EN
  • EN
  • DE
  • IT

EN25Q80B-104HIP

Part No EN25Q80B-104HIP
Manufacturer Eon Silicon Solution
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Eon Silicon Solution
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822643-EN25Q80B-104HIP
Ultra Librarian 3D Model Ultra Librarian EN25Q80B-104HIP CAD Model

Description

The EN25Q80B-104HIP is an 8 Mbit serial flash memory device manufactured by Eon Silicon Solution. It features a standard Serial Peripheral Interface (SPI) and supports Dual/Quad SPI operation for increased read throughput. This memory device is designed for a wide range of applications requiring non-volatile storage of code and data.

Applications

  • Embedded systems: Used for storing firmware, configuration data, and boot code in embedded systems.
  • Networking devices: Employed in routers, switches, and other networking equipment for storing boot code and configuration settings.
  • Consumer electronics: Found in devices like set-top boxes, digital TVs, and gaming consoles for storing firmware and user data.
  • Industrial control systems: Used in programmable logic controllers (PLCs) and other industrial equipment for storing control programs and data.
  • IoT devices: Utilized in various IoT devices for storing firmware, sensor data, and configuration information.

Features

  • 8 Mbit (1024K x 8) memory capacity: Provides ample storage for code and data.
  • Standard SPI interface: Compatible with a wide range of microcontrollers and processors.
  • Dual/Quad SPI operation: Offers increased read throughput for faster data access.
  • Wide operating voltage range: Typically operates from 2.7V to 3.6V, accommodating various power supply configurations.
  • Low power consumption: Minimizes power drain in battery-powered applications.
  • Sector Erase/Block Erase/Chip Erase: Flexible erase options to suit different data management needs.
  • Page Program (256 bytes): Allows for efficient writing of data in page-sized blocks.
  • Software Write Protection: Protects critical data from accidental or unauthorized modification.
  • Hardware Write Protection (optional): Provides an additional layer of protection against unintended writes.
  • Small Package Options: Available in various compact packages like SOIC, VSOP, and WSON, suitable for space-constrained applications.

Benefits

  • Reliable data storage: Ensures data retention even when power is removed.
  • Fast data access: Dual/Quad SPI operation enables quick read and write operations.
  • Flexible programming options: Sector, block, and chip erase options allow for efficient data management.
  • Low power consumption: Extends battery life in portable devices.
  • Compact size: Small package options make it suitable for space-constrained applications.
  • Cost-effective solution: Provides a balance of performance and affordability.

Additional Details

The EN25Q80B-104HIP operates over a temperature range of -40°C to +85°C, making it suitable for industrial applications. It is compliant with RoHS standards. Specific specifications include a typical standby current of a few microamperes and a page program time of a few milliseconds. This part is often used as a direct replacement for other SPI flash memory chips with similar specifications.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
450+ $0.2238 $100.7100
695+ $0.2168 $150.6760
955+ $0.2098 $200.3590
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,358 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess