The NJM064CG-TE2 is a J-FET amplifier integrated circuit (IC) designed for instrumentation, OP amps, and buffer amp applications.
- Input Bias Current: 30 pA.
- Input Offset Voltage: 3 mV, ensuring accurate and precise signal amplification.
- Supply Current: 200 µA, the NJM064CG-TE2 offers low power consumption.
- Slew Rate: 3.5V/µs, allowing for high-speed signal processing.
- Temperature Range: -40°C to 105°C, making it suitable for various environments.
- Package: available in a 14-SOIC package, which is surface mountable for easy installation.
- Conclusion: With its reliable performance and compact design, this amplifier IC is an ideal choice for a wide range of electronic applications.