EN
  • EN
  • DE

ZXFV204N8

Part No ZXFV204N8
Manufacturer Zetex Semiconductors
Catalog Linear - Amplifiers - Video Amps and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP-8
Manufacturer Zetex Semiconductors
Manufacturer Homepage www.diodes.com
Win Source Part Number 735969-ZXFV204N8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXFV204N8 CAD Model

Description

The ZXFV204N8 is a power MOSFET from Zetex Semiconductors (now part of Diodes Incorporated). It's designed for efficient power switching in various applications. MOSFETs (Metal-Oxide-Semiconductor Field-Effect Transistors) are voltage-controlled devices used to switch or amplify electronic signals. This particular MOSFET likely features a low on-resistance (Rds(on)) to minimize power losses during conduction and is optimized for specific voltage and current levels.

Applications:

  • DC-DC Converters: Used as switching elements in step-up, step-down, and inverting DC-DC converters.
  • Load Switching: Controlling power to various loads, such as motors, lights, and other electronic components.
  • Power Management: Used in power distribution networks to control and regulate voltage and current.
  • LED Lighting: Driving and controlling the current to LEDs in lighting applications.
  • Battery Management Systems: Used for switching and controlling charging and discharging of batteries.

Features:

  • Low On-Resistance (Rds(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Enables efficient operation at high switching frequencies.
  • Low Gate Charge: Reduces gate drive requirements, simplifying the gate drive circuitry.
  • Avalanche Rated: Can withstand transient voltage spikes without damage.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed contribute to high efficiency.
  • Reduced Heat Dissipation: Lower losses translate to less heat generation, simplifying thermal management.
  • Improved Power Density: Enables the design of more compact and powerful systems.
  • Reliable Operation: Robust design ensures reliable performance in demanding applications.
  • Simplified Design: Low gate charge simplifies gate drive requirements.

Additional Details:

The ZXFV204N8's datasheet contains specific details such as voltage and current ratings, Rds(on) values at different gate voltages, gate charge, and thermal resistance. The package type is crucial for thermal management, influencing how effectively heat can be dissipated from the device. The device's gate threshold voltage (Vgs(th)) is another key parameter, determining the voltage required to turn the MOSFET on. Furthermore, the Safe Operating Area (SOA) graph in the datasheet defines the voltage and current limits within which the device can operate safely. Always refer to the Diodes Incorporated/Zetex datasheet for accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Texas Instruments
Need more? Email Us
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.5864
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2392

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8064 $63.2240
80+ $1.4830 $118.6400
125+ $1.4368 $179.6000
170+ $1.3906 $236.4020
215+ $1.3433 $288.8095
290+ $1.2047 $349.3630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess