EN
  • EN
  • DE

NJL5303R-TE1

Part No NJL5303R-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog Specialized Sensors
Description COBP PHOTO REFLECTOR WITH GREEN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr Nisshinbo Micro Devices Inc.
Package Tape & Reel
Product Status Active
Sensor Type Photo Reflector
Output Type Current
Temperature Range - Operating -20°C ~ 70°C
Base Product Number NJL5303
Standard Package 2,000 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 253263-NJL5303R-TE1
Ultra Librarian 3D Model Ultra Librarian NJL5303R-TE1 CAD Model

Description

The NJL5303R-TE1 is a specialized sensor from Nisshinbo Micro Devices Inc.

  • Sensor Type: photo reflector sensor
  • Operating Temperature: -20°C to 70°C
  • Mounting Style: surface mount
  • Package: tape & reel
  • Standard Package Quantity: 2,000 pieces
  • Output Type: current
  • Ideal Use: specialized sensor applications

You May Also Be Interested in

ScioSense
SENSOR LIGHTNING I2C SPI
Need more? Email Us
LEM
Signal Conditioners & Signal Converters Voltage transducer DVL 1000
Need more? Email Us
Acconeer AB
SENSOR RADAR SENSOR DIGITAL SPI
Lowest to $16.1279
Maxim Integrated
IC INTEGRATED CIRCUIT
Lowest to $3.5424
Maxim Integrated
3RD GEN HIGH-ACCURACY PULSE OXIM / Oximeter/Heart Rate Sensor I2C Output
Lowest to $194.7762
STMicroelectronics
SENSOR 3D ORIENT DETECT DIG OUT
Need more? Email Us
Texas Instruments
SENSOR RADAR CAN I2C SPI UART
Lowest to $27.2303
TT Electronics
SENSOR TUBE LIQUID SENSOR ANLG
Need more? Email Us
LEM USA Inc.
SENSOR LV VOLTAGE CURRENT
Lowest to $20.3732

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3924 $62.6580
105+ $1.1425 $119.9625
160+ $1.1069 $177.1040
220+ $1.0711 $235.6420
280+ $1.0353 $289.8840
375+ $0.9283 $348.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess