EN
  • EN
  • DE

MAX86150EFF+

Part No MAX86150EFF+
Manufacturer Maxim Integrated
Catalog Specialized Sensors
Description 3RD GEN HIGH-ACCURACY PULSE OXIM / Oximeter/Heart Rate Sensor I2C Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr Maxim Integrated
Package Strip
Product Status Active
Sensor Type Oximeter/Heart Rate
Output Type I2C
Temperature Range - Operating -40°C ~ 85°C
Base Product Number MAX86150
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847850-MAX86150EFF+
Ultra Librarian 3D Model Ultra Librarian MAX86150EFF+ CAD Model

Description

The MAX86150EFF+ is a state-of-the-art integrated biosensor module from Maxim Integrated, designed to deliver high-precision readings for both heart rate and blood oxygen saturation (SpO2) levels. This compact and power-efficient module is ideal for wearable health and fitness applications, providing reliable data for health monitoring and diagnostics.

Key Features

  • Integrated PPG and ECG Sensor: The MAX86150EFF+ combines a photoplethysmogram (PPG) sensor and an electrocardiogram (ECG) sensor in one package, enabling simultaneous recording of blood oxygen levels and heart electrical activity.
  • Low Power Consumption: Designed with power efficiency in mind, this module is perfect for battery-operated devices, ensuring longer usage periods between charges.
  • High Sensitivity: The optical sensor is highly sensitive, allowing for accurate measurements even with low signal levels, which is crucial for wearable devices that may encounter motion artifacts.
  • Compact Size: The small form factor of the MAX86150EFF+ makes it easy to integrate into portable devices without compromising on space or design.

Applications

The MAX86150EFF+ is suitable for a wide range of applications, particularly in the medical and fitness industries. It can be used in:

  • Smart watches and wristbands
  • Fitness trackers
  • Portable medical devices
  • Remote patient monitoring systems

Technical Specifications

The module operates over a -40°C to +85°C temperature range and requires a 1.8V power supply for the analog circuitry, while digital logic operates at 1.8V to 3.3V. It communicates with host devices via a standard I2C-compatible interface, making it easy to integrate with a wide array of microcontrollers and processors.

Conclusion

Overall, the MAX86150EFF+ from Maxim Integrated is a versatile and reliable solution for adding heart rate and SpO2 monitoring capabilities to any wearable device. Its combination of advanced features, low power consumption, and ease of integration make it an excellent choice for developers looking to enhance their health-related products.

You May Also Be Interested in

Omron
SENSR VOLTAGE 10-300V AC/DC INTP
Need more? Email Us
Omron
SENSR VOLTAGE 10-300V AC/DC-INPT
Need more? Email Us
Omron
VOLT SENSOR 125VDC DC/AC SELECT
Need more? Email Us
Omron
SENSOR FIBER LQUID LEV
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
Omron
SENSOR VOLTAGE .004-.24V DC-INPT
Need more? Email Us
Omron
LEAK DETECT 400M WIRE STATUS
Need more? Email Us
Omron
ELECTRODE UNDERWATER DUAL 100M
Need more? Email Us
Omron
SENSOR VOLTAGE 12VDC PLUG-IN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $194.7762 $194.7762
2+ $174.6269 $349.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess