EN
  • EN
  • DE

PA410BT

Part No PA410BT
Manufacturer NIKO-SEM
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NIKO-SEM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833365-PA410BT
Ultra Librarian 3D Model Ultra Librarian PA410BT CAD Model

Description

The PA410BT is a highly efficient Class-D audio power amplifier designed for portable and battery-powered applications. Manufactured by NIKO-SEM, this amplifier delivers high-quality audio output while minimizing power consumption, making it ideal for devices where battery life is critical. It features integrated protection circuits to ensure safe and reliable operation.

Applications:

  • Portable Speakers
  • Bluetooth Speakers
  • Mobile Phones
  • Tablets
  • MP3 Players

Features:

  • High Efficiency Class-D Operation: Maximizes battery life by minimizing power loss.
  • Low Total Harmonic Distortion (THD): Ensures high-fidelity audio reproduction.
  • Integrated Protection Circuits: Includes over-current, over-temperature, and short-circuit protection.
  • Adjustable Gain: Allows for flexible audio level control.
  • Low Quiescent Current: Reduces power consumption in idle mode.
  • Small Package Size: Facilitates integration into compact devices.
  • Filter-Free Modulation Scheme: Simplifies design and reduces external component count.

Benefits:

  • Extended Battery Life: The high efficiency of the PA410BT significantly extends the operating time of battery-powered devices.
  • Superior Audio Quality: Low THD ensures clear and accurate audio reproduction.
  • Robust Protection: Integrated protection circuits prevent damage from common electrical faults, increasing product reliability.
  • Design Flexibility: Adjustable gain and a small package size allow for easy integration into a variety of applications.
  • Cost-Effective Solution: The filter-free modulation scheme reduces the need for external components, lowering overall system cost.

The PA410BT operates from a single power supply and is available in a compact package. It is designed to provide a stable and reliable audio amplification solution for portable devices. The amplifier's performance characteristics, including its power efficiency and audio fidelity, make it well-suited for a wide range of consumer electronics applications. Its robust design and integrated protection features further enhance its reliability and suitability for demanding environments.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess