EN
  • EN
  • DE

P2402OV

Part No P2402OV
Manufacturer NIKO-SEM
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP-8
Manufacturer NIKO-SEM
Win Source Part Number 755484-P2402OV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P2402OV CAD Model

Description

The P2402OV is a P-channel MOSFET manufactured by NIKO-SEM. This MOSFET is designed for load switching and power management applications. It features low on-resistance and is suitable for use in portable devices, battery management systems, and other power control circuits.

Applications

  • Load switching
  • Battery management systems
  • Power management circuits
  • Portable devices
  • Reverse polarity protection

Features

  • Low on-resistance (RDS(on))
  • Low gate threshold voltage
  • High current capability
  • Small package size
  • RoHS compliant

Benefits

  • Reduces power losses and improves efficiency due to low on-resistance.
  • Simplifies driving the MOSFET with low gate threshold voltage.
  • Handles high currents for demanding applications.
  • Saves board space with its small package size.
  • Complies with environmental regulations (RoHS).

Additional Details

The P2402OV features a low on-resistance, which minimizes conduction losses and improves overall efficiency in switching applications. Its low gate threshold voltage allows it to be driven directly from low-voltage logic circuits. The MOSFET's high current capability enables it to handle demanding loads. The small package size facilitates its use in space-constrained applications. This P-channel MOSFET is commonly used in load switching, battery management systems, and power management circuits where efficiency and compact size are important.

Specific technical specifications should be verified against the manufacturer's datasheet to ensure proper application and performance. Key parameters include drain-source voltage, gate-source voltage, and maximum drain current.

You May Also Be Interested in

NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
IXYS
Lowest to $7.8205
Intel
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Spansion
Need more? Email Us
ON Semiconductor
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Tyco Electronics
Lowest to $1.1071
Texas Instruments
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess