EN
  • EN
  • DE

P1520ED

Part No P1520ED
Manufacturer NIKO-SEM
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NIKO-SEM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833290-P1520ED
Ultra Librarian 3D Model Ultra Librarian P1520ED CAD Model

Description

The P1520ED is a P-Channel enhancement mode MOSFET manufactured by NIKO-SEM. This device is engineered for efficient power switching and is characterized by its low on-resistance. It is well-suited for a range of power management applications.

Applications:

  • Load Switching: Provides efficient load switching in electronic circuits.
  • Power Management in Portable Devices: Suitable for use in portable devices such as smartphones and tablets for efficient power control.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation.
  • Battery Management Systems (BMS): Implemented in BMS for charge and discharge control.
  • Power Supplies: Incorporated into various power supply designs for efficient power delivery.

Features:

  • P-Channel Enhancement Mode: Enables easy driving and control of the MOSFET.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, enhancing efficiency.
  • Low Gate Charge (Qg): Facilitates fast switching speeds and reduces switching losses.
  • Small Footprint: Allows for compact designs, especially in portable electronics.
  • High Avalanche Capability: Provides improved robustness and reliability.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation, leading to higher efficiency.
  • Extended Battery Life: Reduced power losses contribute to longer battery life in portable devices.
  • Reduced Heat Generation: Efficient operation minimizes heat generation, improving system reliability.
  • Simplified Design: Easy integration into various circuit designs.
  • Enhanced Reliability: Robust design ensures consistent performance in demanding conditions.

Additional Details:

The P1520ED typically features a low gate threshold voltage, making it compatible with low-voltage logic circuits. Its small package size is suitable for high-density PCB layouts. The device is designed to minimize switching losses to enhance overall system efficiency. For precise electrical specifications, thermal characteristics, and absolute maximum ratings, consult the official NIKO-SEM datasheet. Proper design of the gate drive circuitry and adequate thermal management are crucial for optimal performance and reliability.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess