EN
  • EN
  • DE

SIHFB9N60A-E3

Part No SIHFB9N60A-E3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837637-SIHFB9N60A-E3
Ultra Librarian 3D Model Ultra Librarian SIHFB9N60A-E3 CAD Model

Description

The SIHFB9N60A-E3 is an N-channel MOSFET from Vishay, part of their Automotive Grade series, designed for high-voltage, high-power applications in automotive systems and other demanding environments. It utilizes advanced power MOSFET technology to achieve efficient performance characteristics, ensuring reliability and stability.

Applications:

  • Automotive DC-DC converters
  • Automotive motor control
  • Automotive lighting
  • High-voltage DC-DC converters
  • Power inverters

Features:

  • N-Channel MOSFET: Offers efficient switching capabilities for positive voltage applications.
  • High Voltage Rating: 600V Drain-Source breakdown voltage (Vds) enables use in high voltage applications.
  • Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses and improves overall system efficiency.
  • Avalanche Rated: Robust design allows for operation under avalanche conditions.
  • AEC-Q101 Qualified: Suitable for automotive applications.
  • Lead (Pb)-free and RoHS compliant: Environmentally friendly construction.

Benefits:

  • Improved Efficiency: Low RDS(on) minimizes conduction losses, leading to higher efficiency in power conversion applications.
  • High Reliability: Avalanche rating and robust design ensure reliable operation in demanding environments.
  • Reduced System Size and Cost: High power density allows for smaller heat sinks and reduced overall system size.
  • Simplified Design: Easy to drive and control, simplifying circuit design and implementation.
  • Environmentally Friendly: Lead-free and RoHS compliant, minimizing environmental impact.
  • Automotive Grade: AEC-Q101 qualification ensures high reliability in automotive applications.

Additional Details:

The SIHFB9N60A-E3 features a continuous drain current (Id) of up to 9.2A. It is available in a TO-220AB package. This MOSFET is designed for optimal performance in hard-switching topologies, providing a combination of low conduction losses and fast switching speeds. Its robust construction and avalanche capability make it a reliable choice for demanding power electronics applications in automotive and industrial settings. The specific RDS(on) value can vary based on the gate-source voltage and temperature; refer to the datasheet for precise values under different operating conditions. Gate threshold voltage is typically around 4V. Furthermore, the gate charge (Qg) is optimized to minimize switching losses and improve overall efficiency. The device is suitable for applications requiring high efficiency, high power density, and reliable performance in harsh environments.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess