EN
  • EN
  • DE

ATWILC3000-MR110CA

Part No ATWILC3000-MR110CA
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MODULE WIFI CHIP SMD / Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Microchip Technology
Series -
Package Tray
Product Status Active
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v5.0
Modulation -
Frequency 2.4GHz
Data Rate 72Mbps
Power - Output 19dBm
Sensitivity -98dBm
Serial Interfaces I²C, SPI, UART
Antenna Type Integrated, Chip
Utilized IC / Part -
Memory Size -
Voltage - Supply 1.62V ~ 3.6V
Current - Receiving 68mA
Current - Transmitting 230mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number ATWILC3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1354686-ATWILC3000-MR110CA
Ultra Librarian 3D Model Ultra Librarian ATWILC3000-MR110CA CAD Model

Description

The ATWILC3000-MR110CA is a highly integrated wireless Internet connectivity solution from Microchip Technology, designed to support Wi-Fi and Bluetooth standards. This module offers the perfect blend of performance, power efficiency, and design flexibility, making it an ideal choice for a wide range of Internet of Things (IoT) applications.

Key Features:

  • Wi-Fi and Bluetooth Coexistence: The ATWILC3000-MR110CA supports single-stream 1x1 802.11 b/g/n as well as Bluetooth 4.0. Its ability to run Wi-Fi and Bluetooth concurrently ensures seamless wireless communication for your connected devices.
  • Low Power Consumption: Designed for power-sensitive applications, this module provides power-saving modes that extend battery life for mobile and battery-operated devices.
  • Integrated Power Amplifier and LNA: The module comes with an integrated power amplifier (PA) and a low-noise amplifier (LNA) which reduce external component count and minimize the footprint on the host PCB.
  • Advanced Security: It features the latest security protocols, including WPA/WPA2 personal and enterprise, to ensure secure Wi-Fi connections.
  • Easy Integration: The ATWILC3000-MR110CA is provided in a certified module format, simplifying the certification process for the final product and reducing development time and costs.

Applications:

This versatile module is suitable for a broad range of applications, particularly where size, power consumption, and robust wireless capability are critical. Typical use cases include:

  • Smart Home Devices
  • Portable Healthcare
  • Wearable Technology
  • Wireless Sensors and Controllers
  • Industrial IoT

Technical Specifications:

Parameter Value Wi-Fi Standard 802.11 b/g/n Bluetooth Standard Bluetooth 4.0 Frequency Band 2.4 GHz Data Rates Up to 150 Mbps Interface SDIO/SPI for Wi-Fi, UART/I2C for Bluetooth Supply Voltage 3.3V

For developers and engineers looking to incorporate wireless connectivity into their designs, the ATWILC3000-MR110CA from Microchip Technology offers a compact, reliable, and high-performance solution.

You May Also Be Interested in

Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $77.7068
U-blox
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.1045
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Quectel
RF TXRX MODULE CELL SMD
Lowest to $66.9403
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
U-blox
RF TXRX MOD BT ISM>1GHZ CHIP SMD
Lowest to $29.3234
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9030 $74.7090
5+ $20.4333 $102.1665
8+ $19.7947 $158.3576
11+ $19.1562 $210.7182
14+ $18.5176 $259.2464
19+ $16.6020 $315.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess