EN
  • EN
  • DE

P1503HV

Part No P1503HV
Manufacturer NIKO-SEM
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP-8
Manufacturer NIKO-SEM
Win Source Part Number 755475-P1503HV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P1503HV CAD Model

Description

The P1503HV is a P-Channel MOSFET manufactured by NIKO-SEM. It's designed for high-voltage applications requiring efficient switching and power management.

Applications

  • High-Side Load Switching: Used to control power to a load from the high side, simplifying control circuitry.
  • Solid State Relays: Implemented in solid state relays for reliable and fast switching.
  • Power Inverters: Found in power inverters for efficient DC-to-AC conversion.
  • LED Lighting: Employed in LED lighting systems for brightness control and power regulation.
  • Battery Management Systems (BMS): Used in battery management systems for charge and discharge control.

Features

  • High Voltage Capability: Designed to operate at high voltages, offering robust performance in demanding applications.
  • Low On-Resistance (RDS(on)): Provides low on-resistance, minimizing power loss and improving efficiency.
  • Fast Switching Speed: Offers fast switching speeds, reducing switching losses and improving overall performance.
  • Avalanche Rated: Capable of withstanding avalanche conditions, enhancing reliability and robustness.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Efficient Power Management: Low on-resistance and fast switching speeds contribute to efficient power management.
  • Reduced Heat Dissipation: Minimizes heat dissipation, improving overall system performance and reliability.
  • Enhanced System Reliability: Robust design and avalanche rating enhance system reliability.
  • Simplified Circuit Design: Simplifies circuit design by providing a high-voltage P-channel MOSFET solution.
  • Environmentally Friendly: Compliant with RoHS standards, minimizing environmental impact.

Additional Details

The P1503HV is typically available in a surface mount package. Key electrical parameters include the gate-source voltage (VGS), drain current (ID), and drain-source voltage (VDS). Detailed specifications, including thermal resistance and package dimensions, can be found in the NIKO-SEM datasheet for this part number.

You May Also Be Interested in

Panasonic
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Spansion
Need more? Email Us
Toko America Inc.
Need more? Email Us
Samsung
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,875 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess