EN
  • EN
  • DE

1453368

Part No 1453368
Manufacturer Phoenix Contact
Catalog Circular Connectors - Accessories
Description CONN SEALING PLUG M16 SILVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Plug, Sealing
For Use With/Related Products M12 Housings Cutouts
Shell Size - Insert M16
Material Copper Zinc
Features Dust Tight, Washer, Waterproof
Color Silver
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1615097-1453368
Ultra Librarian 3D Model Ultra Librarian 1453368 CAD Model

Description

N

You May Also Be Interested in

Amphenol PCD
1/4 PERIMETER MOUNTING FLANGE UN
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
LEMO
CONN STRAIN/BEND RELIEF GRAY
Need more? Email Us
Amphenol Industrial Operations
GT 24 GASKET REAR MOUNT
Need more? Email Us
Amphenol PCD
3/4 PERIMETER MOUNTING FLANGE UN
Need more? Email Us
Harwin Inc.
CONN DUST COVER 14S BLACK
Need more? Email Us
LEMO
BEND RELIEF 4.0MM GREEN
Need more? Email Us
Amphenol PCD
JAMMS27501 - PLUG, CAD
Need more? Email Us
Molex, LLC
CONN COVER M12
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess