The L1117D is a low dropout (LDO) voltage regulator manufactured by NIKO-SEM. LDO regulators provide a stable output voltage even when the input voltage fluctuates or is close to the desired output voltage. This makes them ideal for applications where a clean and regulated power supply is critical.
Applications:
- Power management in portable devices (e.g., smartphones, tablets)
- Post-regulation for switching power supplies
- Battery-powered applications
- Microcontroller power supplies
- Noise-sensitive circuits (e.g., audio amplifiers)
Features:
- Low dropout voltage: Maintains regulation with a small difference between input and output voltage.
- High output current: Provides sufficient power for a variety of loads.
- Overcurrent protection: Protects the regulator and the load from damage.
- Thermal shutdown protection: Prevents overheating and ensures reliable operation.
- Fixed or adjustable output voltage options: Provides flexibility for different application requirements.
- Low quiescent current: Minimizes power consumption when the regulator is not actively supplying current.
Benefits:
- Stable output voltage: Ensures consistent performance of powered devices.
- Extended battery life: Low quiescent current reduces power consumption.
- Protection against overloads and overheating: Enhances system reliability.
- Simplified power supply design: Eliminates the need for complex filtering circuits.
- Small footprint: Allows for compact designs.
Technical Specifications:
The L1117D's key specifications include the input voltage range, output voltage (fixed or adjustable), output current capability, dropout voltage, and quiescent current. Overcurrent and thermal shutdown protection thresholds are also important. The package type affects PCB layout and thermal performance; common options include SOT-223 and TO-252. The accuracy of the output voltage is also a key performance parameter. ESR (Equivalent Series Resistance) of the output capacitor affects stability. Consult the NIKO-SEM datasheet for detailed electrical characteristics, thermal resistance, and package dimensions.