EN
  • EN
  • DE

GS7103

Part No GS7103
Manufacturer NIKO-SEM
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP8
Manufacturer NIKO-SEM
Win Source Part Number 714305-GS7103
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS7103 CAD Model

Description

The GS7103 from NIKO-SEM is a power MOSFET designed for high-efficiency switching applications. This component is engineered to provide low on-resistance and fast switching speeds, making it suitable for use in power supplies, DC-DC converters, and motor control circuits.

Applications

  • Switching Power Supplies: Used in AC-DC and DC-DC power supplies for efficient power conversion.
  • DC-DC Converters: Employed in step-up (boost), step-down (buck), and inverting converters.
  • Motor Control: Utilized in motor driver circuits for controlling the speed and torque of electric motors.
  • Lighting Systems: Integrated in LED drivers and electronic ballasts for lighting applications.
  • Battery Management Systems: Used in battery charging and discharging circuits.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss due to conduction, improving efficiency.
  • Fast Switching Speed: Reduces switching losses, further enhancing efficiency.
  • High Avalanche Energy: Provides robustness against transient voltage spikes.
  • Logic Level Gate Drive: Enables direct drive from microcontrollers and logic circuits.
  • Surface Mount Package: Facilitates easy assembly and compact design.
  • Lead-Free and RoHS Compliant: Meets environmental standards for safe disposal and recycling.

Benefits

  • Increased Efficiency: Reduces power consumption and heat generation.
  • Improved Thermal Performance: Allows for higher power density and smaller heat sinks.
  • Enhanced Reliability: Provides stable and consistent performance over a wide range of operating conditions.
  • Simplified Design: Logic level gate drive simplifies interfacing with control circuits.
  • Reduced System Cost: High efficiency reduces the need for expensive cooling components.
  • Environmentally Friendly: Complies with environmental regulations.

Technical Specifications

The GS7103 typically features a drain-source voltage (VDS) rating of 30V, a continuous drain current (ID) rating of several amperes, and an on-resistance (RDS(on)) in the milliohm range. It is usually available in a surface-mount package such as a SOP-8 or similar. Gate threshold voltage is typically between 1V and 2V.

For detailed specifications, consult the official NIKO-SEM datasheet for the GS7103.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Micron Technology Inc.
Lowest to $8.2538
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
ON Semiconductor
Lowest to $7.9822
Vishay
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2437 $58.4880
575+ $0.2010 $115.5750
895+ $0.1940 $173.6300
1,230+ $0.1883 $231.6090
1,595+ $0.1813 $289.1735
2,130+ $0.1629 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess