EN
  • EN
  • DE

ADP4100JCPZ

Part No ADP4100JCPZ
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0823+
Reference case QFN48
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 709396-ADP4100JCPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP4100JCPZ CAD Model

Description

The ON Semiconductor ADP4100JCPZ is a state-of-the-art power management integrated circuit (PMIC) designed to cater to a wide array of applications requiring efficient power distribution and management. This versatile component is pivotal in systems that demand stable and reliable power control, making it an ideal choice for designers looking to enhance system performance while maintaining energy efficiency.

Key Features

  • High Integration: The ADP4100JCPZ combines multiple power management functions in a single package, reducing the need for additional components and simplifying the design process.
  • Flexibility: This IC is designed to be flexible and is easily programmable to meet the specific needs of various applications, including but not limited to, portable devices, networking equipment, and embedded systems.
  • Efficiency: With its advanced design, the ADP4100JCPZ ensures efficient power conversion, which translates to extended battery life in portable applications and reduced heat dissipation in all applications.
  • Protection Features: It incorporates multiple protection features such as over-current protection, thermal shutdown, and under-voltage lockout, safeguarding the system against potential damage from electrical anomalies.

Technical Specifications

  • Package: The device is available in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.
  • Input Voltage Range: It supports a wide input voltage range, accommodating various power sources and ensuring compatibility with different system architectures.
  • Output Voltage Range: The PMIC provides a flexible output voltage range, which can be adjusted to meet the requirements of the specific application it is used in.
  • Switching Frequency: The IC operates at a high switching frequency, which allows for smaller passive components and can lead to a reduction in overall solution size and cost.

Applications

The ADP4100JCPZ from ON Semiconductor is suitable for a wide range of applications where efficient power management is crucial. Its robust design and comprehensive feature set make it an excellent choice for:

  • Portable and battery-powered devices
  • Networking and telecommunication equipment
  • Consumer electronics
  • Industrial and automotive systems

In conclusion, the ADP4100JCPZ is a powerful and versatile PMIC that offers designers a high level of integration, efficiency, and flexibility, making it an essential component in modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7152 $60.0320
85+ $1.4079 $119.6715
130+ $1.3641 $177.3330
175+ $1.3202 $231.0350
230+ $1.2763 $293.5490
305+ $1.1435 $348.7675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess