EN
  • EN
  • DE

SA10QA06-TE8L3

Part No SA10QA06-TE8L3
Manufacturer Nihon Inter Electronics Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nihon Inter Electronics Corporation
Win Source Part Number 311294-SA10QA06-TE8L3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA10QA06-TE8L3 CAD Model

Description

The SA10QA06-TE8L3 is a transient voltage suppressor (TVS) diode manufactured by Nihon Inter Electronics Corporation. This component is designed to protect sensitive electronic circuits from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching.

Applications

      
  • Protection of I/O interfaces
  •   
  • Data lines protection
  •   
  • Signal lines protection
  •   
  • Microcontroller protection
  •   
  • Sensitive electronic equipment protection

Features

      
  • Unidirectional TVS diode
  •   
  • Low clamping voltage
  •   
  • Fast response time
  •   
  • Low leakage current
  •   
  • Small footprint package
  •   
  • High surge capability

Benefits

      
  • Enhanced protection against voltage transients, increasing the reliability of electronic systems.
  •   
  • Minimized downtime and repair costs due to transient-induced failures.
  •   
  • Improved system performance by preventing data corruption and signal degradation.
  •   
  • Simplified circuit design due to the component's ease of use and integration.
  •   
  • Reduced board space requirements thanks to the compact package.
  •   
  • Prevention of latch-up events in CMOS devices.

Additional Details

The SA10QA06-TE8L3 typically features a standoff voltage of around 6V, allowing it to protect circuits operating at that voltage level. It has a peak pulse power dissipation capability suitable for handling common surge events. The device's fast response time ensures that it can quickly clamp transient voltages before they damage sensitive components.  The specific package type (TE8L3) indicates a small surface-mount package suitable for high-density board layouts. For detailed electrical characteristics such as breakdown voltage, clamping voltage, and peak pulse current, refer to the manufacturer's datasheet.

This TVS diode is commonly used in applications where transient voltage protection is critical to ensure the long-term reliability and performance of electronic devices.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
AMCC
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
STMicroelectronics
Lowest to $0.3972
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess