EN
  • EN
  • DE

1629BHTNC-20.000MHZ

Part No 1629BHTNC-20.000MHZ
Manufacturer Nihon Inter Electronics Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nihon Inter Electronics Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814861-1629BHTNC-20.000MHZ
Ultra Librarian 3D Model Ultra Librarian 1629BHTNC-20.000MHZ CAD Model

Description

The 1629BHTNC-20.000MHZ is a crystal oscillator manufactured by Nihon Inter Electronics Corporation. This component is a crucial element in electronic circuits requiring a stable and precise frequency source. The '20.000MHZ' indicates that this oscillator generates a frequency of 20 MHz. Crystal oscillators are widely used in microprocessors, communication devices, and timing circuits where accurate timing signals are essential.

Applications

  • Microprocessor clock signals
  • Communication equipment (e.g., radios, network devices)
  • Timing circuits and counters
  • Frequency synthesizers
  • Real-time clocks (RTCs)

Features

  • Stable output frequency of 20.000 MHz
  • High frequency accuracy and stability
  • Low jitter and phase noise
  • Compact package size
  • Wide operating temperature range

Benefits

  • Provides a reliable and precise timing reference
  • Ensures accurate operation of digital circuits
  • Reduces timing errors and improves system performance
  • Facilitates synchronization in communication systems
  • Enhances the overall stability and reliability of electronic devices

Additional Details

Consult the Nihon Inter Electronics Corporation datasheet for the 1629BHTNC-20.000MHZ to obtain detailed specifications such as frequency stability over temperature, supply voltage requirements, output waveform characteristics, and packaging information. Proper impedance matching and power supply decoupling are essential for optimal performance. This crystal oscillator is a vital component for maintaining accurate timing in various electronic applications.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess