EN
  • EN
  • DE

ADRF5132BCPZN-R7

Part No ADRF5132BCPZN-R7
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 16LFCSP-WQ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 38 Weeks
Features RF Switch IC General Purpose SPDT 50Ohm 16-LFCSP-WQ (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TC)
Package 16-WFQFN Exposed Pad, CSP
Case / Package 16-LFCSP-WQ (3x3)
Family Name ADRF5132
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADRF5132BCPZN-R7TR, ADRF5132BCPZN-R7-ND, 505-ADRF5132BCPZN-R7CT, 505-ADRF5132BCPZN-R7DKR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910793-ADRF5132BCPZN-R7
Ultra Librarian 3D Model Ultra Librarian ADRF5132BCPZN-R7 CAD Model

Description

ADRF5132BCPZN-R7: High-Performance RF Switch by Analog Devices Inc.

The ADRF5132BCPZN-R7 is a cutting-edge RF switch designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product stands out for its high reliability and performance, making it an ideal choice for demanding RF applications. The ADRF5132BCPZN-R7 is part of Analog Devices' extensive portfolio of RF and microwave products, which are known for their quality and innovation.

Key Features

  • Frequency Range: The ADRF5132BCPZN-R7 operates over a broad frequency range, making it suitable for various applications such as wireless infrastructure, test equipment, and military systems.
  • High Isolation: With excellent isolation performance, this switch minimizes signal leakage between paths and ensures signal integrity, which is critical in many high-frequency applications.
  • Low Insertion Loss: The low insertion loss feature of the ADRF5132BCPZN-R7 ensures minimal signal attenuation when the switch is in the ON state, providing a clear and strong signal transmission.
  • High Power Handling: Designed to handle high power levels, this product can be used in applications where signal strength is crucial without compromising the performance or reliability.
  • Non-Reflective Design: The non-reflective design of the switch ports offers improved performance by reducing signal reflections that can degrade the overall system performance.
  • Single Control Voltage: The switch can be easily controlled with a single positive control voltage, simplifying the design and integration into various systems.

Applications

The versatility of the ADRF5132BCPZN-R7 allows it to be implemented in a wide range of applications, including:

  • Wireless Communication Systems
  • RF Front-End Modules
  • Test and Measurement Equipment
  • Aerospace and Defense Electronics
  • Phased Array Antennas

Product Specifications

The ADRF5132BCPZN-R7 comes in a compact, RoHS-compliant, 4 mm x 4 mm, 16-lead LFCSP package, making it easy to integrate into space-constrained designs. Its performance is characterized by a wide operating temperature range, ensuring reliability under varying environmental conditions.

For engineers and designers looking for a high-performance RF switch that delivers both quality and efficiency, the ADRF5132BCPZN-R7 from Analog Devices Inc. is an excellent choice that balances performance with robustness for sophisticated RF systems.

You May Also Be Interested in

Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0758 $50.7580
25+ $4.1648 $104.1200
38+ $4.0347 $153.3186
52+ $3.9045 $203.0340
67+ $3.7744 $252.8848
89+ $3.3839 $301.1671
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,522 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess