EN
  • EN
  • DE

DSC6021HI2A-009V

Part No DSC6021HI2A-009V
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 74.1758MHz, 74.25MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343268-DSC6021HI2A-009V
Ultra Librarian 3D Model Ultra Librarian DSC6021HI2A-009V CAD Model

Description

Microchip Technology's DSC6021HI2A-009V MEMS Oscillator

The DSC6021HI2A-009V is a precision MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-performance oscillator is part of the DSC6000 family, which is known for providing excellent stability and reliability in a variety of electronic applications.

The DSC6021HI2A-009V offers a frequency range of 2.3 kHz to 460 kHz, making it suitable for a wide array of applications that require a low-frequency timekeeping solution. It is characterized by its very low power consumption and compact footprint, housed in a 2.5 x 2.0 mm package. This makes it an ideal choice for portable and battery-powered devices where power efficiency and space constraints are critical considerations.

One of the key advantages of the DSC6021HI2A-009V MEMS oscillator is its robustness. It is engineered to perform reliably under harsh environmental conditions, including extreme temperatures, which is reflected in its operating temperature range of -40°C to +85°C. Additionally, it is less susceptible to mechanical shock and vibration compared to traditional quartz-based oscillators, thereby ensuring consistent performance and longevity in challenging physical environments.

The oscillator also boasts excellent frequency stability, with a typical frequency stability of ±25 ppm over the entire temperature range. This precision is vital for applications that require a stable clock signal, such as wireless communications, wearables, IoT devices, and industrial controls.

Furthermore, the DSC6021HI2A-009V is designed for ease of use, featuring a standard CMOS output and an industry-standard 4-pad plastic package. It is also compliant with the RoHS (Restriction of Hazardous Substances) directive, ensuring that it meets global environmental standards and is suitable for use in a wide range of markets.

In summary, Microchip Technology's DSC6021HI2A-009V is a versatile and reliable MEMS oscillator that offers low power consumption, high stability, and robust performance, making it an excellent choice for designers who require a compact, energy-efficient timing solution for their electronic projects.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess