EN
  • EN
  • DE

UWX1V100MCL1GB

Part No UWX1V100MCL1GB
Manufacturer Nichicon
Catalog Aluminum Capacitors
Description Smd Aluminium Electrolytic Capacitor, Mcesl Series, 10 F, 35 V, Radial Can - Smd, 5 Mm Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 10 µF
Mounting SMD (SMT)
Termination SMD/SMT
Contact Plating Tin
Diameter 5 mm
Dielectric Material Aluminium
Dissipation Factor 0.12 %
Height 5.4 mm
Height - Seated (Max) 5.4102 mm
Lead Diameter 800 µm
Lead Free Yes
Lead Pitch 1.3 mm
Leakage Current 3 µA
Length 5.4 mm
Life (Hours) 2000 hours
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 2
Packaging Cut Tape
Polarity Polar
Radiation Hardening No
REACH SVHC No SVHC
Ripple Current 29 mA
Ripple Current (AC) 29 mA
RoHS Compliant
Schedule B 8532220020
Tolerance 20 %
Voltage 35 V
Voltage Rating 35 V
Voltage Rating (AC) 35 V
Voltage Rating (DC) 35 V
Weight 4.535924 g
Width 5.3 mm
Win Source Part Number 1003777-UWX1V100MCL1GB
Categories Aluminum Capacitors
Manufacturer Nichicon
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UWX1V100MCL1GB CAD Model

Description

The Nichicon 1003777-UWX1V100MCL1GB is a surface mount aluminum capacitor with a capacitance of 10 µF and a voltage rating of 35 V.

  • Component Type: Aluminum Capacitor
  • Mounting Type: Surface Mount
  • Capacitance: 10 µF
  • Voltage Rating: 35 V
  • Tolerance: 20%
  • Polarity: Polar
  • Leakage Current: 3 µA
  • Ripple Current: 29 mA
  • Dissipation Factor: 0.12%
  • Maximum Operating Temperature: 85 °C
  • Minimum Operating Temperature: -40 °C
  • Supply and Demand Status: Shortage
  • Manufacturer Homepage: www.nichicon.co.jp

You May Also Be Interested in

EPCOS (TDK)
Aluminum Electrolytic Capacitors
Need more? Email Us
EPCOS (TDK)
10UF 200V 10X16 SINGLE END
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 550UF 250V SCREW
Need more? Email Us
Nichicon
CAP ALUM 1000UF 20% 100V RADIAL
Lowest to $3.2176
Nichicon
CAP ALUM 100UF 20% 50V RADIAL TH
Lowest to $0.0699
Rubycon
CAP ALUM 560UF 20% 250V SNAP
Need more? Email Us
Nichicon
CAP ALUM 820UF 20% 200V SNAP
Lowest to $9.7163
Surge Components
10 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Need more? Email Us
EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess