Products specifications Report Issue?

Categories Capacitors
Manufacturer Nichicon
Packaging Bulk
Status Active
Capacitance 10μF
Tolerance ±20%
Voltage Rating 16V
Lifetime @ Temp. 2000 Hrs @ 85°C
Temperature Range - Operating -40°C to 85°C
Polarization Polar
Applications General Purpose
Ripple Current - Low Frequency 28mA @ 120Hz
Ripple Current - High Frequency 42mA @ 10kHz
Lead Spacing 0.059" (1.50mm)
Height - Seated (Max) 0.276" (7.00mm)
Mounting Through Hole
Dimension Radial, Can
Win Source Part Number 1116769-USR1C100MDD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USR1C100MDD CAD Model

Description

The Nichicon 1116769-USR1C100MDD capacitor is a general-purpose electronic component with a capacitance of 10μF and a voltage rating of 16V.

  • Capacitance: 10μF
  • Voltage Rating: 16V
  • Tolerance: ±20%
  • Lifetime: 2000 Hrs @ 85°C
  • Polarization: Polarized
  • Mounting Style: Through-Hole
  • Lead Spacing: 0.059" (1.50mm)
  • Ripple Current: 28mA @ 120Hz, 42mA @ 10kHz
  • Packaging: Bulk
  • Height: 0.276" (7.00mm)

You May Also Be Interested in

Nichicon
CAP ALUM 1800UF 20% 50V RADIAL / Cap Aluminum Lytic 1800uF 50V 20% (18 X 31.5mm) Radial 7.5mm 3635mA 10000h 105°C Bulk
Lowest to $1.0402
ECAD model for UHE1H182MHD6
Cornell Dubilier Electronics (CDE)
CAP ALUM 36UF 165V QC TERM / Cap Aluminum Lytic 36uF 165VAC 20% (36.5125 X 69.85mm) Dual Quick Connect 65°C
Need more? Email Us
ECAD model for PSU3665A
Rubycon
CAP ALUM 1200UF 20% 6.3V RADIAL / Cap Aluminum Lytic 1200uF 6.3V 20% (10 X 12.5mm) Radial 5mm 1330mA 9000h 105°C Bulk
Need more? Email Us
ECAD model for 6.3ZLJ1200M10X12.5
Nichicon
CAP ALUM 220UF 20% 35V SMD
Lowest to $0.4432
ECAD model for UCD1V221MNL1GS
Nichicon
CAP ALUM 1000UF 20% 35V RADIAL
Need more? Email Us
ECAD model for UHE1V102MHD1TO
Panasonic
Surface Mount Type
Lowest to $0.3523
ECAD model for EEE1EA471P
Nichicon
CAP ALUM 180UF 20% 250V RADIAL
Lowest to $2.5339
ECAD model for UCY2E181MHD
Nichicon
CAP ALUM 100UF 20% 50V SMD / Cap Aluminum Lytic 100uF 50V 20% (8 X 10mm) SMD 140mA 1000h 105°C Automotive T/R
Need more? Email Us
ECAD model for UWZ1H101MCL1GS
Nichicon
CAP ALUM 220UF 20% 16V SMD
Lowest to $0.1509
ECAD model for UUD1C221MCL1GS

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention