Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1440640-SSDSA2CW080G3K5
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDSA2CW080G3K5 CAD Model

Description

The SSDSA2CW080G3K5 represents Solidigm/Intel's dedication to providing high-quality storage solutions, showcased in this 2.5-inch 80GB SSD. It belongs to the renowned 320 series, designed to deliver outstanding performance and reliability. With the SATA interface, it offers high compatibility across a plethora of desktop and laptop configurations, making it an excellent choice for upgrades. This model is explicitly built for users seeking faster system responsiveness and reduced loading times for applications and OS. The SSDSA2CW080G3K5 brings a significant performance boost over traditional hard drives, enhancing the overall computing experience while offering the added benefits of lower power consumption and improved battery life. Its robust build is engineered to safeguard data against physical impacts, providing peace of mind for users in mobile or potentially harsh environments. Ideal for everyday use, gaming, or professional tasks requiring speedy data access, this SSD is a solid investment towards enhancing your tech ecosystem.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Magnetic Disk (HDD) 1.8TB SAS 2.5" 5V, 12V
Need more? Email Us
ECAD model for AL15SEB18EP
TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 256G / Solid State Drive (SSD) FLASH - NAND (pSLC) 256GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for SNE1B256GTKDCBA0SSA0
Micron Technology Inc.
IC SSD FLASH NAND SLC
Need more? Email Us
ECAD model for MTFDKCC15T3TFR-1BC1ZABYY
TDK Corporation
INDUSTRIAL SSD, MSATA, 64GB, SLC / Solid State Drive (SSD) FLASH - NAND (SLC) 64GB SATA III mSATA 3.3V
Need more? Email Us
ECAD model for SME1B064GTXDWB00SSA0
Silicon Motion, Inc.
SATA 32GB BICS4 3D TLC FERRISSD, / Solid State Drive (SSD) FLASH - NAND (TLC) 32GB SATA BGA
Need more? Email Us
ECAD model for SM619GXB DFST
TDK Corporation
INDUSTRIAL SSD, MSATA, 64GB, SLC / Solid State Drive (SSD) FLASH - NAND (SLC) 64GB SATA III mSATA 3.3V
Need more? Email Us
ECAD model for SME1B064GTXDCB00SSA0
Micron Technology Inc.
SSD 400GB 2.5" MLC SATA III / Solid State Drive (SSD) FLASH - NAND (MLC) 400GB SATA III 2.5" 5V, 12V
Need more? Email Us
ECAD model for MTFDJAK400MBS-2AN16FCYY
Micron Technology Inc.
SSD 960GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
ECAD model for MTFDDAK960TDC-1AT1ZABYY
TDK Corporation
INDUSTRIAL SSD, MSATA, 128GB, PS / Solid State Drive (SSD) FLASH - NAND (pSLC) 128GB SATA III mSATA 3.3V
Need more? Email Us
ECAD model for SME1B128GTKDWB00SSA0

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention