EN
  • EN
  • DE

EKMG100ELL331MF11D

Part No EKMG100ELL331MF11D
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 330UF 20% 10V RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer United Chemi-Con
Packaging Bulk
Capacitance 330μF
Tolerance ±20%
Voltage - Rated 10V
Lifetime at Temp. 1000 Hrs at 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Applications Use For General
Ripple Current at Low Frequency 200mA at 120Hz
Ripple Current at High Frequency 300mA at 100kHz
Lead Spacing 0.098" (2.50mm)
Dimension 0.248" Dia (6.30mm)
Height - Seated (Maximum) 0.492" (12.50mm)
Mounting Style Through Hole
Manufacturer Package Radial, Can
Manufacturer Pack Quantity 2,000
MSL Level Not Applicable
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800819-EKMG100ELL331MF11D
Ultra Librarian 3D Model Ultra Librarian EKMG100ELL331MF11D CAD Model

Description

The United Chemi-Con EKMG100ELL331MF11D is a bulk capacitor.

  • Capacitance: 330μF
  • Rated Voltage: 10V
  • Tolerance: ±20%
  • Polarization: Polarized
  • Diameter: 0.248 inches (6.30mm)
  • Maximum Height: 0.492 inches (12.50mm)
  • Mounting Type: Through Hole
  • Lead Spacing: 0.098 inches (2.50mm)
  • Ripple Current @ 120Hz: 200mA
  • Ripple Current @ 100kHz: 300mA
  • Lifetime @ 105°C: 1000 hours
  • Applications: General
  • Package: Radial Can

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP ALUM 1700UF 400V SCREW
Need more? Email Us
Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
Need more? Email Us
Nichicon
CAP ALUM 6800UF 20% 50V SNAP TH
Need more? Email Us
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824
EPCOS (TDK)
1000 µF 400 V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 130mOhm @ 100Hz
Need more? Email Us
EPCOS (TDK)
Aluminum Electrolytic Capacitors
Need more? Email Us
Rubycon
CAP ALUM 560UF 20% 250V SNAP
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 27000UF 63V SCREW
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.1039 $58.1840
1,360+ $0.0852 $115.8720
2,100+ $0.0826 $173.4600
2,895+ $0.0799 $231.3105
3,740+ $0.0773 $289.1020
5,000+ $0.0693 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,000 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess