Products specifications

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr Nichicon
Series TVX
Package Bulk
Product Status Obsolete
Capacitance 330 µF
Tolerance ±20%
Voltage - Rated 16 V
Lifetime @ Temp. 2000 Hrs @ 85°C
Temperature Range - Operating -40°C ~ 85°C
Applications General Purpose
Ripple Current @ Low Frequency 320 mA @ 120 Hz
Ripple Current @ High Frequency 480 mA @ 10 kHz
Size / Dimension 0.315" Dia x 0.669" L (8.00mm x 17.00mm)
Mounting Type Through Hole
Package / Case Axial, Can
Standard Package 200
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 1340377-TVX1C331MAD
Ultra Librarian 3D Model Ultra Librarian TVX1C331MAD CAD Model

Description

The Nichicon TVX1C331MAD is a general-purpose aluminum electrolytic capacitor that comes in an axial, can package.

  • Capacitance: 330μF
  • Tolerance: ±20%
  • Rated Voltage: 16V
  • Ripple Current (Low Frequency): 320mA
  • Ripple Current (High Frequency): 480mA
  • Lifetime: 2000 hours @ 85°C
  • Size: 0.315” Dia x 0.669” L (8.00mm x 17.00mm)
  • ESR: 0
  • Polarization: Polarized
  • Series: TVX
  • Package: Bulk
  • Standard Package: 200
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Rubycon
CAP ALUM 6800UF 20% 400V SCREW
Need more? Email Us
ECAD model for 400LSU6800MEFC77X151
Panasonic
ALUMINUM ELEECTROLYTIC CAPACITORS/FK
Need more? Email Us
ECAD model for EEVFK2A151M
Kemet
CAP ALUM 1.2F 20% 25V SCREW / Cap Aluminum Lytic 1.2F 25V 20% (90 X 194mm) Screw Terminal 0.005 Ohm 42300mA 20000h 85°C T/R
Need more? Email Us
ECAD model for ALS70A125QS025
Panasonic
CAP ALUM 2700UF 20% 50V SNAP / Cap Aluminum Lytic 2700uF 50V 20% (20 X 30mm) Snap-In 10mm 0.123 Ohm 2520mA 2000h 85°C Bulk
Need more? Email Us
ECAD model for ECO-S1HP272AA
Nichicon
CAP ALUM 470UF 20% 10V RADIAL / Cap Aluminum Lytic 470uF 10V 20% (10 X 12.5mm) Radial 5mm 475mA 5000h 105°C Ammo
Lowest to $0.2266
ECAD model for UPJ1A471MPD6TD
Rubycon
CAP ALUM 100UF 20% 400V SNAP / Cap Aluminum Lytic 100uF 400V 20% (22 X 30mm) Snap-In 10mm 940mA 3000h 85°C Bulk
Need more? Email Us
ECAD model for 400USR100M22X30
Panasonic
ALUMINUM ELEECTROLYTIC CAPACITORS/FK
Lowest to $0.2720
ECAD model for EEEFK2A220P
Panasonic
Large Can Aluminum Electrolytic Capacitors
Need more? Email Us
ECAD model for EETHC2G221CA
Panasonic
ALUMINUM ELEECTROLYTIC CAPACITORS/FK
Lowest to $0.9316
ECAD model for EEVFK1K680Q

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention