Products specifications

Win Source Part Number 300000707-DPG30I300HA
Category Discrete Semiconductor Products- Diodes Rectifiers -Single Diodes
Manufacturer IXYS
Series HiPerFRED™
Technology Standard
Speed Fast Recovery =< 500ns, > 200mA (Io)
Package Tube
Package / Case TO-247-2
Operating Temperature -55°C ~ 175°C
Supplier Device Package TO-247
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian DPG30I300HA CAD Model

Description

The IXYS HiPerFRED™ is a fast recovery diode that has a speed of less than 500ns and a current rating of over 200mA.

  • Manufacturer: IXYS
  • Series: HiPerFRED™
  • Diode Type: Fast Recovery
  • Speed: < 500ns
  • Current Rating: > 200mA
  • Maximum Operating Temperature: 175°C
  • Package: TO-247-2
  • Application: Power Supplies, Motor Drives, Inverters

You May Also Be Interested in

Bourns Inc.
DIODE GEN PURP 80V 100MA 0603
Lowest to $0.3054
ECAD model for CD0603-S0180
Panjit
SMA, SKY
Lowest to $0.0914
ECAD model for BR26_R1_00001
Yangzhou yangjie electronic co., ltd
DIODE SCHOTTKY 60V 5A DO201AD
Lowest to $0.0938
ECAD model for SR560L
Comchip Technology
DIODE SCHOTTKY 40V 2A MINISMA
Need more? Email Us
ECAD model for CDBM240-HF
Cree/Wolfspeed
DIODE SCHOTTKY 650V 100A TO247-3
Lowest to $32.5969
ECAD model for C5D50065D
Taiwan Semiconductor
DIODE GEN PURP 200V 10A TO220AC
Need more? Email Us
ECAD model for SFA1004G
Nexperia USA Inc.
60 V, 2 A LOW LEAKAGE CURRENT TR / Diode
Lowest to $0.1285
ECAD model for PMEG60T20ELP
ON Semiconductor
DIODE SCHOTTKY 225MW 30V SOD123 / Diode
Lowest to $0.0609
ECAD model for MMSD301T1
WeEn Semiconductors
BYC100W-1200P/TO247-2L/STANDARD
Lowest to $7.7046
ECAD model for BYC100W-1200PQ

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention