EN
  • EN
  • DE

JUK0E685MHD

Part No JUK0E685MHD
Manufacturer Nichicon
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 6.8F 20% 2.5V T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Capacitance 6.8 F
Tolerance ±20%
Voltage - Rated 2.5 V
ESR (Equivalent Series Resistance) 85mOhm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination PC Pins
Mounting Type Through Hole
Case / Package Radial, Can
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.492" Dia (12.50mm)
Height - Seated (Max) 1.319" (33.50mm)
Temperature Range - Operating -40°C ~ 70°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544922-JUK0E685MHD
Ultra Librarian 3D Model Ultra Librarian JUK0E685MHD CAD Model

Description

N

You May Also Be Interested in

Kemet
Super Capacitors | CAP 470MF -20% +80% 5.5V T/H
Lowest to $23.2409
Kemet
Super Capacitors | CAP 220MF -20% +80% 5.5V T/H
Lowest to $1.5800
Panasonic
CAP 70F -20% +40% 2.1V T/H / Cap Supercap 70F 2.1V -20% to 40% (18 X 50mm) Radial 7.5mm 1000h 60°C Bulk
Need more? Email Us
Taiyo Yuden
CAP 60MF 3.3V SURFACE MOUNT
Lowest to $0.8160
Kemet
Super Capacitors | CAP 22MF -20% +80% 5.5V T/H
Lowest to $2.0416
Maxwell Technologies Inc.
PC SERIES ULTRACAPACITORS
Need more? Email Us
Eaton Bussmann
CAP 35F -10% +30% 2.5V T/H / Cap Supercap 35F 2.5V -10% to 30% (16.5 X 38mm) Radial Cylindrical 5.08mm 32uA 0.03 Ohm 70°C Bulk
Lowest to $6.7759
Kemet
Super Capacitors | CAP 470MF -20% +80% 5.5V T/H
Lowest to $3.2271
Kemet
Super Capacitors | CAP 100MF -20% +80% 5.5V T/H
Lowest to $4.3014

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess