Products specifications Report Issue?

Categories Capacitors
Manufacturer Panasonic Electronic Components
Series HW
Packaging Bulk
Capacitance 70F
Tolerance -20%, +40%
Voltage Rating DC 2.1V
ESR (Equivalent Series Resistance) 100 mOhm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 60°C
Termination PC Pins
Mounting Style Through Hole
Package Radial, Can
Lead Spacing 0.295" (7.50mm)
Dimension 0.709" Dia (18.00mm)
Height - Seated (Maximum) 2.047" (52.00mm)
Operating Temperature Range -25°C ~ 60°C
Win Source Part Number 773670-EEC-HW0D706
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Family Name HW
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian EEC-HW0D706 CAD Model

Description

The Panasonic Electronic Components HW series capacitor is a radial can capacitor.

  • Capacitance: 70F
  • Tolerance: -20%, +40%
  • Applications: General
  • Operating Temperature: -25°C to 60°C
  • Lifetime: 1000 hours @ 60°C
  • Mounting: Through-hole
  • Lead Spacing: 0.295" (7.50mm)
  • ESR: 100 mOhm @ 1kHz
  • Voltage Rating DC: 2.1V
  • Manufacturer: Panasonic Electronic Components
  • Estimated EOL Date: 2022
  • Packaging: Bulk, 50 pieces per package

You May Also Be Interested in

Eaton Bussmann
CAP 1F -20% +80% 5V T/H
Need more? Email Us
ECAD model for PB-5R0V105-R
Kemet
CAP 470MF -20% +80% 5.5V T/H
Need more? Email Us
ECAD model for FG0H474ZF
Eaton Bussmann
CAP 110F -10% +30% 2.5V T/H
Need more? Email Us
ECAD model for HB1860-2R5117-R
Eaton Bussmann
CAP 1.5F -10% +30% 5.4V T/H
Need more? Email Us
ECAD model for PHV-5R4V155-R
Eaton Bussmann
CAP 1.5F -10% +30% 5.4V T/H
Lowest to $24.3736
ECAD model for PHV-5R4H155-R
Eaton Bussmann
CAP 3F -10% +30% 5V T/H
Lowest to $16.0268
ECAD model for PHB-5R0V305-R
Eaton Bussmann
CAP 1F -20% +80% 2.5V T/H
Need more? Email Us
ECAD model for B0810-2R5105-R
Vishay
CAP 100MF -20% +80% 5.5V T/H
Need more? Email Us
ECAD model for MAL219622104E3
Eaton Bussmann
CAP 5F -10% +30% 2.5V T/H
Need more? Email Us
ECAD model for HB1020-2R5505-R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention