EN
  • EN
  • DE

HB1635-2R5356-R

Part No HB1635-2R5356-R
Manufacturer Eaton Bussmann
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 35F -10% +30% 2.5V T/H / Cap Supercap 35F 2.5V -10% to 30% (16.5 X 38mm) Radial Cylindrical 5.08mm 32uA 0.03 Ohm 70°C Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Eaton
Series PowerStor HB
Packaging Bulk
Capacitance 35F
Tolerance -10%, +30%
Voltage Rating DC 2.5V
ESR (Equivalent Series Resistance) 30 mOhm @ 100Hz
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination Through Hole
Mounting Style Through Hole
Package Radial, Can
Lead Spacing 0.295" (7.50mm)
Dimension 0.650" Dia (16.50mm)
Height - Seated (Maximum) 1.496" (38.00mm)
Operating Temperature Range -25°C ~ 70°C
Win Source Part Number 769456-HB1635-2R5356-R
Popularity Medium
Supply and Demand Status Limited
Family Name HB
Introduction Date January 10, 2011
ECCN EAR99
Country of Origin China
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian HB1635-2R5356-R CAD Model

Description

The Eaton PowerStor HB capacitor is a radial, can-type capacitor with a capacitance of 35F and a voltage rating of 2.5V DC.

  • Tolerance: -10%, +30%
  • ESR: 30 mOhm @ 100Hz
  • Lifetime @ Temperature: 1000 hours @ 70°C
  • Mounting Type: Through Hole
  • Packaging: Bulk
  • Lead Spacing: 0.295 inches
  • Operating Temperature Range: -25°C to 70°C
  • Series: HB
  • Manufacturer: China
  • Estimated EOL Date: 2025
  • Popularity: Medium

You May Also Be Interested in

Nichicon
CAP 150F 20% 2.5V T/H
Need more? Email Us
Panasonic
CAP 1.5F -20% +80% 5.5V T/H
Lowest to $8.5344
Vishay
CAP 15F -20% +80% 4.2V T/H
Need more? Email Us
Panasonic
CAP 220MF -20% +80% 5.5V T/H
Lowest to $2.3284
Panasonic
CAP 200MF -20% +80% 3.3V SMD
Need more? Email Us
United Chemi-Con
CERAMIC CAP
Lowest to $5.6056
Nichicon
CAP 27F 20% 2.5V T/H
Need more? Email Us
Maxwell Technologies Inc.
CAP 3000F 2.7V CHASSIS MNT
Need more? Email Us
Rubycon
CAP 10F 20% 2.5V THROUGH HOLE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7759 $60.9831
21+ $5.5599 $116.7579
33+ $5.3860 $177.7380
45+ $5.2123 $234.5535
58+ $5.0386 $292.2388
77+ $4.5174 $347.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess