The NESW017T(B5S) is a surface mount LED manufactured by Nichia Corporation. It is designed to provide high brightness and excellent color rendering in various lighting applications. This LED is known for its reliability and long lifespan, making it suitable for both indoor and outdoor use.
Applications
- Backlighting
- Signage
- Automotive lighting
- General illumination
- Indicator lights
Features
- Surface mount LED
- High brightness
- Excellent color rendering
- Long lifespan
- Compact package
Benefits
- Energy-efficient lighting solution
- Vivid and accurate color reproduction
- Reduced maintenance costs due to long lifespan
- Easy integration into various applications
- Reliable performance in diverse environments
Technical Specifications
The NESW017T(B5S) is a white LED with a typical luminous intensity of 1000 mcd. The forward voltage is typically 3.2V, and the forward current is 20 mA. The viewing angle is 120 degrees. The color temperature is 6500K (Cool White). It is available in a compact surface mount package (3.2mm x 2.8mm x 1.9mm). The operating temperature range is -40°C to +85°C. This LED is also RoHS compliant.
The NESW017T(B5S) offers a high-performance lighting solution suitable for applications requiring high brightness, excellent color rendering, and long-term reliability. Its compact size and surface mount design make it easy to integrate into a variety of products.