EN
  • EN
  • DE

SI2302DS,215

Part No SI2302DS,215
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description MOSFETs N-CH TRENCH 20V 2.5A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Technology Si
Vds - Drain-Source Breakdown Voltage 20 V
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Brand Nexperia
Product Type MOSFETs
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian SI2302DS,215 CAD Model

Description

The SI2302DS,215 is a high-performance P-channel TrenchFET® power MOSFET from NXP Semiconductors, designed for space-constrained and power-sensitive applications. This MOSFET is housed in a compact SOT-23 package, making it an ideal choice for portable and miniature electronics where efficiency and power density are critical.

Key Features

  • Low On-Resistance: The device features a low on-resistance, which reduces power loss and improves efficiency in circuit operation.
  • High-Speed Switching: With its fast switching speed, the SI2302DS,215 is suitable for high-frequency power switching applications.
  • Low Threshold Voltage: The low threshold voltage allows for operation at lower gate voltages, which is beneficial for battery-operated devices and low-voltage logic circuits.
  • Thermal Performance: The SOT-23 package offers excellent thermal performance, ensuring reliability even at higher temperatures.

Applications

The versatility of the SI2302DS,215 makes it a preferred choice for a wide range of applications, including but not limited to:

  • Power Management in Portable Devices
  • Load Switches
  • Battery Management Systems
  • DC/DC Converters
  • Charge and Discharge Switches for Battery Protection

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) 20V
Gate-Source Voltage (VGS) ±8V
Continuous Drain Current (ID) 3.1A
Power Dissipation (PD) 1.25W
Operating Temperature Range -55°C to +150°C

The SI2302DS,215 from NXP is a robust, efficient, and reliable solution for designers looking to optimize the power performance in their applications. Its compact form factor, coupled with its electrical characteristics, makes it a valuable component in any power-sensitive design.

You May Also Be Interested in

Nexperia USA Inc.
MOSFETs 30 V, N-channel Trench MOSFET
Lowest to $0.7128
Infineon Technologies
RF Bipolar Transistors RF BIP TRANSISTOR
Lowest to $0.1438
Infineon Technologies
MOSFETs TRENCH >=100V
Lowest to $4.3554
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT NPN 230V 1A
Lowest to $1.1642
Infineon Technologies
MOSFETs TRENCH >=100V
Lowest to $1.0042
Toshiba Semiconductor and Storage
RF Bipolar Transistors Radio-Frequency Bipolar Transistor
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFETs Small Low ON Resistane MOSFETs
Need more? Email Us
Panjit
MOSFETs 20V N-Channel Enhancement Mode MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Darlington Transistors 8ch 500mA 50V 2.7k Ohm 5V -40/85
Lowest to $2.8512

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess