EN
  • EN
  • DE

ADG441BR-REEL

Part No ADG441BR-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS Quad SPST Switches ADG441/ADG442/ADG444 | IC SWITCH QUAD SPST 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Switch Circuit SPST - NC
On-State Resistance (Maximum) 70Ohm
Supply Voltage , Single (V+) 12V
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 110ns, 60ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 4pF, 4pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -100dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADG441
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1140239-ADG441BR-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG441BR-REEL CAD Model

Description

Product Overview: ADG441BR-REEL by Analog Devices Inc.

The ADG441BR-REEL is a high-performance monolithic CMOS device comprising four independently selectable single-pole, single-throw (SPST) switches. This product is part of the renowned Analog Devices Inc. portfolio, known for its precision and quality in the field of semiconductor manufacturing. The ADG441BR-REEL is designed for use in applications that require low power consumption and a wide analog input voltage range, making it an ideal choice for data acquisition systems, communication systems, and sample-hold systems.

Key Features:

  • Low Power Consumption: The ADG441BR-REEL is optimized for low power operations, which is crucial for battery-powered portable devices and energy-efficient systems.
  • Wide Analog Input Voltage Range: It can handle a broad range of input signals, thus providing flexibility in various application designs.
  • High Switching Speed: This device is capable of fast switching, ensuring minimal delay in signal routing.
  • Low On-Resistance: The low on-resistance of the switches ensures minimal signal attenuation and distortion, maintaining signal integrity.
  • TTL/CMOS Compatible: The ADG441BR-REEL is compatible with TTL and CMOS logic levels, allowing for easy integration into a wide variety of digital systems.
  • Single Supply Operation: It can operate from a single power supply, simplifying the power supply design.

Applications:

  • Test Equipment
  • Data Acquisition Systems
  • Communication Systems
  • Sample-Hold Systems
  • Analog and Digital Multiplexing

The ADG441BR-REEL is offered in a surface-mount package and is part of the "REEL" packaging option, which implies that it is provided in tape and reel form. This packaging is suitable for automated assembly processes, making it a convenient choice for high-volume production environments.

With its robust design and reliable performance, the ADG441BR-REEL from Analog Devices Inc. is a versatile component that can enhance the functionality and efficiency of a wide range of electronic systems. Its precise engineering and compatibility with various logic levels make it a go-to choice for designers looking for high-quality switch solutions.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4217 $50.5302
15+ $6.9101 $103.6515
23+ $6.6942 $153.9666
31+ $6.4783 $200.8273
40+ $6.2623 $250.4920
54+ $5.6145 $303.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess