EN
  • EN
  • DE

BCV62,235

Part No BCV62,235
Manufacturer Nexperia USA Inc.
Catalog Transistors - Special Purpose
Description TRANS PNP 30V 100MA DUAL SOT143B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Transistor Type 2 PNP (Dual) Current Mirror
Applications Current Mirror
Voltage - Rated 30V
Current Rating (Amps) 100mA
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Case / Package TO-253-4, TO-253AA
Supplier Device Package SOT-143B
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1494608-BCV62,235
Ultra Librarian 3D Model Ultra Librarian BCV62,235 CAD Model

Description

N

You May Also Be Interested in

ON Semiconductor
TRANS NPN/JFET N-CH 15V CPH5
Lowest to $0.2208
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Lowest to $0.3728
ON Semiconductor
TRANS BRT NPN/PNP DUAL SOT-353
Lowest to $0.0511
Panasonic
TRANSISTOR PNP 20V SSMINI6-F3-B
Lowest to $0.1795
Advanced Linear Devices Inc.
MOSFET DUAL SAB 10.6V 8SOIC / Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Need more? Email Us
Diodes Incorporated
MCU LOAD SWITCH 400MA SOT-363
Need more? Email Us
Infineon Technologies
Lowest to $0.4492
ON Semiconductor
TRANSISTOR BRT NPN/PNP SOT-553
Lowest to $0.1129
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Lowest to $0.2394

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess