EN
  • EN
  • DE

STC03DE170

Part No STC03DE170
Manufacturer STMicroelectronics
Catalog Transistors - Special Purpose
Description HYBRID EMITTER SWITCHED BIPOLAR TRANSISTOR ESBT 1700 V - 3 A - 0.55 Ohm | TRANS ESBT 1700V 3A TO-247-4L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Type NPN - Emitter Switched Bipolar
Applications Gate Driver
Voltage - Rated 1700V (1.7kV)
Current Rating (Amps) 3A
Mounting Style Through Hole
Manufacturer Package TO-247-4
Supplier Device Package TO-247-4L
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 1260717-STC03DE170
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC03DE170 CAD Model

Description

The STC03DE170 is an advanced Power Schottky Rectifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This robust component is engineered to provide high-efficiency power conversion in a compact package, making it an ideal choice for a wide range of applications, including power supply management, automotive systems, and industrial equipment.

Key Features

  • High Voltage Capability: The STC03DE170 is capable of handling high reverse voltages, making it suitable for applications requiring a high breakdown voltage.
  • Low Forward Voltage Drop: This rectifier is designed to have a low forward voltage drop, which enhances the overall efficiency of the system by reducing power losses during operation.
  • High Surge Current Capability: It can withstand high surge currents, ensuring reliability and robustness in applications with transient overcurrent conditions.
  • High Junction Temperature: The device features a high maximum junction temperature, allowing for operation in high-temperature environments without performance degradation.
  • Low Leakage Current: The STC03DE170 exhibits low leakage current, which minimizes power loss when the diode is reverse-biased, contributing to the energy-saving characteristics of the design.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Free-Wheeling Diodes in Inverters
  • Power Factor Correction (PFC) circuits
  • Automotive Charging Systems
  • Industrial Power Systems

The STC03DE170 is housed in a TO-247 package, which is known for its ability to handle high power levels and its ease of mounting on a heatsink for thermal management. Its package is optimized for use in high-performance applications where space and thermal efficiency are critical.

With its combination of high-voltage capability, efficiency, and reliability, the STC03DE170 from STMicroelectronics represents a state-of-the-art solution for designers looking to optimize their power conversion systems. Whether it is for consumer electronics, automotive applications, or industrial power systems, this Power Schottky Rectifier is designed to meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

Harris Corporation
THYRISTOR/TRANSISTOR ARRAY
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 10.6V 8SOIC / Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Need more? Email Us
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $0.3678
Freescale Semiconductor - NXP
Transistor
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 1.9V EE 8SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.3V 16SOIC
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Lowest to $0.3465
Freescale Semiconductor - NXP
Transistor
Need more? Email Us
ON Semiconductor
Dual Common Base-Collector Bias Resistor Transistors NPN and PNP Silicon Surface Mount Transistors with Monolithic Bias Resistor Network
Lowest to $1.4056

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3687 $63.6870
23+ $5.2252 $120.1796
35+ $5.0624 $177.1840
48+ $4.8995 $235.1760
61+ $4.7355 $288.8655
82+ $4.2458 $348.1556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess