EN
  • EN
  • DE

PESD2CANFD24U-QCZ

Part No PESD2CANFD24U-QCZ
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 24VWM 43VC DFN1412D-3 / 43V Clamp 1.9A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN1412D-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 24V (Max)
Voltage - Breakdown (Min) 25.5V
Voltage - Clamping (Max) @ Ipp 43V
Current - Peak Pulse (10/1000µs) 1.9A (8/20µs)
Power Line Protection No
Applications Automotive, CAN
Capacitance @ Frequency 3.2pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 3-XDFN Exposed Pad
Supplier Device Package DFN1412D-3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1727-PESD2CANFD24U-QCZDKR,1727-PESD2CANFD24U-QCZCT,1727-PESD2CANFD24U-QCZTR,934661704147
Standard Package 5,000
Win Source Part Number 1178329-PESD2CANFD24U-QCZ
Ultra Librarian 3D Model Ultra Librarian PESD2CANFD24U-QCZ CAD Model

Description

The PESD2CANFD24U-QCZ is a Zener type TVS diode manufactured by Nexperia USA Inc.

  • Type: Zener TVS diode
  • Series: Automotive
  • Certification: AEC-Q101
  • Standard Package: 5,000
  • Channels: 2 bidirectional
  • Voltage Reverse Standoff (Typ): 24V (Max)
  • Voltage Breakdown (Min): 25.5V
  • Voltage Clamping (Max) @ Ipp: 43V
  • Package/Case: 3-XDFN Exposed Pad
  • Reliability: Reliable and efficient

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1448 $57.9200
975+ $0.1189 $115.9275
1,510+ $0.1150 $173.6500
2,075+ $0.1113 $230.9475
2,685+ $0.1076 $288.9060
3,590+ $0.0966 $346.7940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess