EN
  • EN
  • DE

DB125-2.54-6P-GN-S

Part No DB125-2.54-6P-GN-S
Manufacturer Ningbo Dorabo Electric Co., Ltd.
Catalog Terminal Blocks
Description 6 Position Wire to Board Terminal Block Through Hole 2.54mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=2.54mm
Wire Gauge - mm2 1
Operating Temperature -40℃~+105℃
Current Rating 7A
Number of Positions or Pins 1x6P
Voltage Rating (Max) 150V
Color Green
Number of Pins 6P
Wire Gauge - AWG 18~26
Mounting Type Through Hole
Number of PINs Per Row 6
Number of Rows 1
Pitch 2.54mm
Ultra Librarian 3D Model Ultra Librarian DB125-2.54-6P-GN-S CAD Model

Description

Product Overview

The 015AZ20-Y is engineered for the most demanding applications. Its state-of-the-art features guarantee superior performance, making it ideal for next-generation technology.

Features and Benefits

  • Advanced Technology: Integrates cutting-edge innovations for optimal use.
  • Long-lasting Durability: Resilient against wear and tear.
  • Exceptional Performance: Meets and exceeds industry standards.
  • Environmentally Friendly: Designed to minimize environmental impact.

Applications and Projects

  • Renewable Energy Systems
  • Medical Devices
  • Aerospace Technology
  • Internet of Things (IoT) Devices

The 015AZ20-Y is your solution for high-stakes applications requiring exceptional reliability and efficiency.

You May Also Be Interested in

TE Connectivity
Barrier Strip Terminal Block, 25
Lowest to $2.1414
Eaton Bussmann
CONN BARRIER STRIP 6CIRCUIT
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.562\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 5CIRC 0.5\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.375\
Need more? Email Us
TE Connectivity
Barrier Strip Terminal Block, 25
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6158 $52.3430
200+ $0.5053 $101.0600
310+ $0.4895 $151.7450
425+ $0.4737 $201.3225
550+ $0.4579 $251.8450
735+ $0.4106 $301.7910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 203 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess