EN
  • EN
  • DE

SAWEN1G84BC0F25R14

Part No SAWEN1G84BC0F25R14
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188244-SAWEN1G84BC0F25R14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAWEN1G84BC0F25R14 CAD Model

Description

The SAWEN1G84BC0F25R14 is a Surface Acoustic Wave (SAW) filter designed and manufactured by Murata Electronics North America. SAW filters are essential components in radio frequency (RF) systems, used to selectively pass desired frequency signals while attenuating unwanted ones. This particular filter operates at a center frequency of 1.84 GHz, making it suitable for various wireless communication applications.

Applications

  • Cellular base stations
  • Mobile phones and other handheld devices
  • Wireless communication systems (e.g., WLAN, Bluetooth)
  • RF transceivers
  • Signal Processing equipment

Features

  • Center Frequency: 1.84 GHz
  • Low insertion loss: Provides minimal signal attenuation within the passband.
  • High attenuation: Offers excellent rejection of unwanted signals outside the passband.
  • Compact Size: Allows for integration in small and portable devices.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Stable performance over temperature: Maintains consistent filtering characteristics across a wide temperature range.

Benefits

  • Improved signal quality: Enhances signal clarity by removing unwanted noise and interference.
  • Enhanced system performance: Leads to more reliable communication and higher data throughput.
  • Reduced interference: Minimizes the impact of adjacent frequency bands on the desired signal.
  • Compact and lightweight design: Enables the development of smaller and more portable wireless devices.
  • Cost-effective filtering solution: Provides high performance filtering at a competitive price.

Additional Details

The SAWEN1G84BC0F25R14 is packaged in a surface-mount format for ease of integration into printed circuit boards (PCBs). The part number indicates specific design parameters and specifications. Designers should consult the Murata datasheet for detailed electrical characteristics, including insertion loss, return loss, attenuation, and impedance matching information. Proper impedance matching is crucial for optimal filter performance. This filter is specifically designed for demanding applications requiring precise filtering and low signal loss. Due to Murata's reputation for high quality SAW filters, it is a reliable component choice.

You May Also Be Interested in

Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess