EN
  • EN
  • DE

PCMF2USB30Z

Part No PCMF2USB30Z
Manufacturer Nexperia USA Inc.
Catalog Common Mode Chokes
Description COMMON MODE CHOKE 4LN SMD ESD / EMI Filter LC-Circuit Flat Style SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Nexperia USA Inc.
Series PCM
Packaging Reel package
Filter Type Signal Line
Number of Lines 4
DC Resistance (DCR) (Maximum) 3 Ohm (Typ)
Operating Temperature Range -40°C ~ 85°C
Features ESD
Mounting SMD
Dimension 0.062" L x 0.046" W (1.57mm x 1.17mm)
Height (Maximum) 0.024" (0.60mm)
Package 10-UFBGA, WLCSP
Win Source Part Number 791597-PCMF2USB30Z
Popularity Medium
Supply and Demand Status Limited
Family Name PCMF2USB30Z
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian PCMF2USB30Z CAD Model

Description

The Nexperia USA Inc. PCMF2USB30Z is a signal line filter with ESD protection from Nexperia USA Inc..

  • Package: 10-UFBGA, WLCSP
  • Package Dimensions: 0.062" L x 0.046" W (1.57mm x 1.17mm), Height 0.024" (0.60mm) Max
  • Operating Temperature: -40°C ~ 85°C
  • Number of Lines: 4
  • DC Resistance (DCR): 3 Ohm (Typ)
  • Availability: Expected to remain available until 2030

You May Also Be Interested in

TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
NXP / Nexperia
Lowest to $0.3172
TDK Corporation
Common Mode Filters For general signal line
Need more? Email Us
Kemet
CMC 7.5MH 1.3A 2LN TH / 7.5 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 240mOhm
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Kemet
CMC 1.8MH 2A 2LN TH / 1.8 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 110mOhm
Need more? Email Us
Murata Electronics North America
CMC 100UH 150MA 2LN SMD AEC-Q200 / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Lowest to $0.9752
Kemet
CMC 6.4MH 2.5A 2LN TH / 6.4 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm
Need more? Email Us
Maglayers
Lowest to $0.1513

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7649 $52.5331
45+ $2.2687 $102.0915
69+ $2.1978 $151.6482
95+ $2.1269 $202.0555
122+ $2.0560 $250.8320
163+ $1.8433 $300.4579
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess