EN
  • EN
  • DE

SN27541DRZT-H200

Part No SN27541DRZT-H200
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1383499-SN27541DRZT-H200
Ultra Librarian 3D Model Ultra Librarian SN27541DRZT-H200 CAD Model

Description

The SN27541DRZT-H200 is a state-of-the-art integrated circuit (IC) developed by the renowned semiconductor manufacturer, Texas Instruments (TI). This product is designed to cater to the demanding requirements of modern electronic applications, providing a robust and efficient solution for designers and engineers.

Key Features

  • High Precision: The SN27541DRZT-H200 offers high-precision operation, ensuring accurate signal processing for critical applications.
  • Low Power Consumption: TI's focus on energy efficiency is evident in this product, which is designed to operate with minimal power consumption, thereby extending the battery life of portable devices.
  • Advanced Packaging: The device comes in a compact, surface-mount package that allows for space-saving designs and is suitable for high-density PCB layouts.
  • Robust Performance: Built to withstand harsh conditions, the SN27541DRZT-H200 operates reliably across a wide range of temperatures and voltage levels.

Applications

The versatility of the SN27541DRZT-H200 makes it an ideal choice for a broad spectrum of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Power management systems
  • Telecommunication infrastructure

Technical Specifications

Parameter Value
Package Type Surface-Mount
Operating Temperature Range Specified by TI
Supply Voltage Specified by TI
Accuracy High Precision

Quality and Support

TI is committed to delivering high-quality products. The SN27541DRZT-H200 is backed by Texas Instruments' comprehensive technical support and documentation, ensuring that customers have access to the resources they need to integrate this IC into their designs successfully.

For further details, datasheets, and ordering information, customers are encouraged to visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Others
Need more? Email Us
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Lowest to $0.0099
Others
Need more? Email Us
Others
Need more? Email Us
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Lowest to $0.0520
Others
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1459 $62.2918
4+ $25.5557 $102.2228
7+ $24.7570 $173.2990
9+ $23.9584 $215.6256
11+ $23.1598 $254.7578
15+ $20.7640 $311.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 188 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess