EN
  • EN
  • DE

A5937GLNTR-T

Part No A5937GLNTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Description IC FAN CONTROLLER 3-PHASE SMD / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Allegro MicroSystems
Package Tape & Reel
Base Product Number A5937
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1347371-A5937GLNTR-T
Ultra Librarian 3D Model Ultra Librarian A5937GLNTR-T CAD Model

Description

The Allegro MicroSystems A5937GLNTR-T is a gate driver designed for high-voltage BLDC (Brushless DC) motors, typically used in automotive and industrial applications. It integrates robust features and protection mechanisms to ensure reliable and efficient motor control in demanding environments. The A5937 is designed to drive N-channel MOSFETs in a three-phase configuration, making it ideal for various motor control applications.

Applications:

  • Automotive Cooling Fans: Used for driving cooling fans in automotive engine cooling systems.
  • Automotive Pumps: Controls water and oil pumps in automotive applications.
  • Industrial Motor Control: Employed in industrial motor drives for precise and efficient control.
  • Robotics: Suitable for driving motors in robotic systems requiring high precision and reliability.
  • Power Tools: Integrated into cordless power tools for efficient motor operation.

Features:

  • High-Voltage Operation: Supports high-voltage motor drive applications.
  • Integrated Gate Driver: Drives N-channel MOSFETs in a three-phase configuration.
  • PWM Control: Enables precise speed and torque control through PWM modulation.
  • Overcurrent Protection: Protects the driver and motor from damage due to overcurrent conditions.
  • Undervoltage Lockout: Prevents operation during low-voltage conditions.

Benefits:

  • Efficient Motor Control: Provides precise and efficient control of BLDC motors.
  • Robust Protection: Integrated protection features ensure reliable operation in harsh environments.
  • Simplified Design: Reduces component count and simplifies system design.
  • Enhanced Reliability: Designed for demanding automotive and industrial applications.
  • Improved System Performance: Optimizes motor performance for enhanced efficiency and reliability.

Technical Specifications: The A5937GLNTR-T typically operates from a supply voltage of 5.5V to 50V and can drive external MOSFETs to control BLDC motors with high efficiency. It includes comprehensive protection features to ensure reliable operation in harsh environments. The device is available in a compact package suitable for space-constrained applications.

You May Also Be Interested in

Sanken
Need more? Email Us
Trinamic Motion Control GmbH
Lowest to $16.0041
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $7.1957
Toshiba Semiconductor and Storage
Lowest to $2.3760
Sanken
Need more? Email Us
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess