EN
  • EN
  • DE

PCMF1USB3B/CZ

Part No PCMF1USB3B/CZ
Manufacturer Nexperia USA Inc.
Catalog Common Mode Chokes
Description CMC 2LN SMD ESD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
Filter Type Signal Line
Number of Lines 2
DC Resistance (DCR) (Max) 3Ohm (Typ)
Operating Temperature -40°C ~ 85°C
Features TVS Diode ESD Protection
Mounting Type Surface Mount
Size / Dimension 0.046" L x 0.030" W (1.17mm x 0.77mm)
Height (Max) 0.024" (0.60mm)
Package / Case 5-UFBGA, WLCSP
Ultra Librarian 3D Model Ultra Librarian PCMF1USB3B/CZ CAD Model

You May Also Be Interested in

TDK Corporation
Common Mode Filters For general signal line
Need more? Email Us
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
Murata Electronics North America
CMC 100UH 150MA 2LN SMD AEC-Q200 / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Lowest to $0.9752
Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us
Kemet
CMC 300UH 1A 2LN TH / 300 µH @ 1 kHz 2 Line Common Mode Choke Through Hole 1A DCR 200mOhm
Need more? Email Us
Pulse
CMC 8LN SMD / 8 Line Common Mode Choke Surface Mount DCR 200mOhm
Need more? Email Us
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.1279
TDK Corporation
Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Need more? Email Us
Kemet
CMC 4.1MH 3A 2LN TH / 4.1 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 3A DCR 70mOhm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4256 $57.0240
75+ $1.3354 $100.1550
120+ $1.2903 $154.8360
170+ $1.2000 $204.0000
220+ $1.1549 $254.0780
275+ $1.1098 $305.1950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,550 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess