EN
  • EN
  • DE

PBSM5240PF,115

Part No PBSM5240PF,115
Manufacturer Nexperia USA Inc.
Catalog Transistors - Special Purpose
Description TRANS PNP N-CH SOT1118
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP, N-Channel
Applications Load Switch
Voltage Rating 40V PNP, 30V N-Channel
Current Rating 1.8A PNP, 660mA N-Channel
Mounting SMD (SMT)
Case / Package DFN2020-6
Win Source Part Number 1086397-PBSM5240PF,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSM5240PF,115 CAD Model

Description

The PBSM5240PF,115 is an active status electronic component that belongs to the Discrete Semiconductor Products category.

  • Manufacturer: Nexperia USA Inc.
  • Status: Active
  • Category: Discrete Semiconductor Products
  • Mounting: SMD (SMT)
  • Voltage: 40V PNP, 30V N-Channel
  • Win Source Part Number: 1086397-PBSM5240PF,115
  • Transistor Polarity: PNP, N-Channel

You May Also Be Interested in

Nexperia USA Inc.
IC MOSFET DRIVER 6TSOP / Trans GP BJT NPN/PNP 40V 1A 580mW Automotive 6-Pin TSOP T/R
Lowest to $0.8797
STMicroelectronics
HYBRID EMITTER SWITCHED BIPOLAR TRANSISTOR ESBT 1700 V - 3 A - 0.55 Ohm | TRANS ESBT 1700V 3A TO-247-4L
Lowest to $6.3687
Advanced Linear Devices Inc.
MOSFET DUAL SAB 1.9V EE 8SOIC
Need more? Email Us
Rohm Semiconductor
TRANS DUAL DTA143T/2SK2019 EMT6
Lowest to $0.1298
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.4V 8SOIC
Need more? Email Us
ON Semiconductor
Dual Common Base-Collector Bias Resistor Transistors NPN and PNP Silicon Surface Mount Transistors with Monolithic Bias Resistor Network
Lowest to $1.4056
Diodes Incorporated
MCU LOAD SWITCH 200MA SOT-26 / 200 mA LOAD SWITCH FEATURING PRE-BIASED PNP TRANSISTOR AND N-MOSFET WITH PULL DOWN RESISTOR
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.5V 16SOIC
Need more? Email Us
Infineon Technologies
Lowest to $0.4492

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0920 $54.6000
115+ $0.8960 $103.0400
175+ $0.8680 $151.9000
240+ $0.8400 $201.6000
310+ $0.8120 $251.7200
415+ $0.7280 $302.1200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess