EN
  • EN
  • DE

ON5275/C2F

Part No ON5275/C2F
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974500-ON5275/C2F
Categories OEM Parts(O-R)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ON5275/C2F CAD Model

Description

The Nexperia USA Inc. electronic component is an OEM part used in various electronic devices.

  • Supply and Demand Status: Currently experiencing a shortage
  • RoHS Regulations: Non-compliant

You May Also Be Interested in

Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Panjit
Need more? Email Us
Microchip Technology
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess