EN
  • EN
  • DE

IP4252CZ8-4-TTL

Part No IP4252CZ8-4-TTL
Manufacturer Nexperia USA Inc.
Catalog Specialized ICs
Description NOW NEXPERIA IP4252CZ8-4 - DATA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Nexperia USA Inc.
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 603209-IP4252CZ8-4-TTL
Ultra Librarian 3D Model Ultra Librarian IP4252CZ8-4-TTL CAD Model

Description

The IP4252CZ8-4-TTL is an integrated passive device (IPD) designed for Electrostatic Discharge (ESD) protection of high-speed data interfaces, manufactured by Nexperia. This device provides robust protection against ESD strikes, safeguarding sensitive electronic components from damage. Its low capacitance and high bandwidth make it suitable for protecting high-speed data lines without degrading signal integrity. The IP4252CZ8-4-TTL is designed to meet industry-standard ESD protection requirements.

Applications:

  • ESD Protection for USB 2.0 Data Lines
  • ESD Protection for HDMI Interfaces
  • ESD Protection for Ethernet Ports
  • ESD Protection for Mobile Phones
  • ESD Protection for Tablets

Features:

  • Integrated ESD Protection for four data lines
  • Low Capacitance to preserve signal integrity
  • High ESD Immunity
  • Flow-through design for easy PCB layout
  • Small form factor package
  • RoHS compliant

Benefits:

  • Robust ESD protection for sensitive components
  • Minimal signal degradation
  • Easy to implement in designs
  • Saves board space due to small package
  • Compliant with environmental standards

Additional Details:

The IP4252CZ8-4-TTL offers a typical capacitance of 0.6 pF and can withstand ESD strikes up to ±15 kV according to the IEC 61000-4-2 standard. Its flow-through design simplifies PCB layout and minimizes signal distortion. The device is available in a leadless DFN package. This IPD is an ideal solution for protecting high-speed data interfaces from ESD events in various electronic devices. It supports data rates compatible with USB 2.0 and other high-speed protocols. Its TTL compatibility refers to the trigger level that is used.

You May Also Be Interested in

NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC SWITCH 10/100 5PORT 208PQFP
Lowest to $22.2053
Infineon Technologies
Lowest to $3.2617
Maxim Integrated
72V, Overvoltage-Protection Switches/Limiter Controllers with an External MOSFET
Lowest to $12.2484
Infineon Technologies
Video-Modulator with PLL
Lowest to $6.5223

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess