The HEF4528BT is a dual retriggerable monostable multivibrator with Schmitt-trigger input logic from Nexperia. Each multivibrator features an active HIGH trigger input (A), an active LOW trigger input (B), a direct clear input (CD), an output (Q) and its complement (Q\). The output pulse width is determined by the external timing components Rx and Cx.
Applications
- Timers
- Pulse Delay Circuits
- Pulse Stretching
- Missing Pulse Detection
- Frequency Discriminators
Features
- Dual retriggerable monostable multivibrators
- Schmitt-trigger input logic on trigger inputs
- Pulse width adjustment range
- Fully static operation
- Standardized symmetrical output characteristics
- 100% tested for quiescent current at 20 V
- Specified from -40 °C to +85 °C
Benefits
- Provides stable and accurate timing signals.
- Retriggerable function allows for extended pulse widths.
- Schmitt-trigger inputs improve noise immunity.
- Wide operating temperature range enables use in harsh environments.
- Easy integration into digital circuits.
Additional Details
The HEF4528BT operates within a supply voltage range of 3 V to 15 V. The output pulse width is determined by the external resistor (Rx) and capacitor (Cx) values. The device is packaged in a SO16 package. The Schmitt-trigger action makes the circuit highly tolerant to slower rise and fall times on the trigger inputs.