EN
  • EN
  • DE

ADSP-BF706KCPZ-4

Part No ADSP-BF706KCPZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP LP 1024KB L2SR 88LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Series Blackfin®
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 88-VFQFN Exposed Pad, CSP
Case / Package 88-LFCSP-VQ (12x12)
Family Name ADSP-BF706
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910997-ADSP-BF706KCPZ-4
Ultra Librarian 3D Model Ultra Librarian ADSP-BF706KCPZ-4 CAD Model

Description

ADSP-BF706KCPZ-4: High-Performance Signal Processing from Analog Devices

The ADSP-BF706KCPZ-4 is a cutting-edge digital signal processor (DSP) from Analog Devices, Inc., designed to offer an optimal balance between performance and power efficiency. This processor is part of the Blackfin family, which is renowned for its superior signal processing capabilities and is widely used in a variety of applications including industrial, automotive, and consumer electronics.

Key Features:

  • Core Performance: The device features a 400MHz core clock speed, enabling it to handle complex signal processing tasks with ease. It is built on a high-performance signal processing architecture that supports both 16-bit and 32-bit arithmetic, making it versatile for a range of applications.
  • Memory: With 128KB of L1 RAM and 256KB of L2 RAM, the ADSP-BF706KCPZ-4 provides ample memory for real-time data processing. Additionally, it supports external memory interfaces for further expansion.
  • Connectivity: The processor includes a variety of peripherals such as UART, SPI, I2C, CAN, and USB interfaces, allowing for easy integration with other components in a system.
  • Power Efficiency: Despite its robust processing capabilities, the ADSP-BF706KCPZ-4 maintains power efficiency, making it suitable for portable and battery-powered devices.
  • Package and Temperature Range: It is available in a 64-lead LFCSP package and operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications:

The versatility of the ADSP-BF706KCPZ-4 allows it to be used in a wide array of applications. These include:

  • Audio and voice processing
  • Industrial control systems
  • Automotive audio, navigation, and driver assistance systems
  • Medical instrumentation
  • Image and video processing
  • Communication systems

Analog Devices, Inc. provides comprehensive support for the ADSP-BF706KCPZ-4, with software development tools, reference designs, and technical documentation to assist developers in harnessing the full potential of this powerful DSP. Whether you are designing a sophisticated industrial control system or an advanced consumer audio product, the ADSP-BF706KCPZ-4 offers the performance, connectivity, and reliability you need to deliver an exceptional end-user experience.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6445 $58.9335
7+ $16.1186 $112.8302
10+ $15.6149 $156.1490
14+ $15.1112 $211.5568
18+ $14.6075 $262.9350
23+ $13.0963 $301.2149
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess