EN
  • EN
  • DE
  • IT

BZB784-C8V2,115

Part No BZB784-C8V2,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 8.2V SOT-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±5%
Power - Max 180 mW
Impedance (Max) (Zzt) 15 Ohms
Current - Reverse Leakage @ Vr 700 nA @ 5 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Case / Package SC-70, SOT-323
Supplier Device Package SOT-323
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1493517-BZB784-C8V2,115
Ultra Librarian 3D Model Ultra Librarian BZB784-C8V2,115 CAD Model

Description

N

You May Also Be Interested in

Vishay
Need more? Email Us
Rohm Semiconductor
Lowest to $0.1987
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 6.2V SOT23-3 / Zener Diode Dual Common Cathode 6.2V 6.45% 10Ohm 300mW 3-Pin SOT-23 T/R
Lowest to $0.0527
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0613
Diodes Incorporated
DIODE ZENER ARRAY 3.9V SOT23-3
Lowest to $0.1260
Diodes Incorporated
DIODE ZENER ARRAY 3.6V SOT23-3
Lowest to $0.0874
Diodes Incorporated
DIODE ZENER ARRAY 2.7V SOT23-3
Lowest to $0.0312
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess